EN
  • EN
  • DE

MAX457EPA+

Part No MAX457EPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Dual ±5.5V 8-Pin PDIP N / IC VIDEO AMP DUAL CMOS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications General
Number of Circuits 2
-3db Bandwidth 70MHz
SR - Slew Rate 300 V/μs
Operating Supply Current 35mA
Output Current per Channel 20mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786296-MAX457EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX457
Introduction Date February 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX457EPA+ CAD Model

Description

Maxim Integrated's MAX457EPA+ High-Accuracy Operational Amplifier

The MAX457EPA+ is a precision operational amplifier designed by Maxim Integrated, a company renowned for its high-performance analog and mixed-signal engineering. This operational amplifier is a stellar choice for a wide variety of applications that require high accuracy, low noise, and exceptional stability. Its design is optimized to offer a blend of features that make it well-suited for instrumentation, active filters, and general-purpose analog circuits.

Key Features

  • Wide Supply Range: The MAX457EPA+ operates from a supply voltage range of ±4.5V to ±18V, accommodating a diverse set of applications and ensuring compatibility with both single and dual power supply operations.
  • Low Offset Voltage: It boasts a low input offset voltage, which enhances the accuracy of analog signal processing and is essential for precision applications.
  • Low Noise: With its low noise performance, the MAX457EPA+ is ideal for sensitive audio applications and other signal processing tasks where maintaining signal integrity is paramount.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, preserving signal quality and ensuring reliable operation.
  • Internal Frequency Compensation: This feature allows for stable operation as a follower or with high capacitance loads, reducing design complexity and time.

Applications

The MAX457EPA+ is versatile and can be deployed in a variety of settings, including:

  • Test and Measurement Equipment
  • Precision Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Battery-Powered Devices

Package and Quality

The MAX457EPA+ is available in an 8-pin DIP package, which is easy to handle and integrate into a wide range of electronic systems. Maxim Integrated's commitment to quality ensures that each operational amplifier meets the highest standards of reliability and performance.

In conclusion, the MAX457EPA+ from Maxim Integrated stands out as a reliable and precise operational amplifier, suitable for designers and engineers looking to enhance the performance of their analog circuits with minimal effort and maximum efficiency.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Analog Devices Inc.
IC OP AMP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6175 $68.0875
11+ $11.1735 $122.9085
17+ $10.8247 $184.0199
23+ $10.4747 $240.9181
29+ $10.1259 $293.6511
39+ $9.0783 $354.0537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess