EN
  • EN
  • DE

MAX457EPA

Part No MAX457EPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Dual CMOS Video Amplifier | IC AMP DUAL VIDEO 70MHZ 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications General Purpose
-3db Bandwidth 70MHz
Slew Rate 300V/μs
Supply Current 35mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX457
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213798-MAX457EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX457EPA CAD Model

Description

The MAX457EPA is a precision, low-power, high-performance operational amplifier from Maxim Integrated. This device is designed to offer a unique combination of high-speed operation, low noise, and low input bias currents. It is well-suited for a wide range of applications, including sensor amplification, active filters, and fast analog-to-digital converters (ADCs).

Key Features

  • High-Speed Performance: The MAX457EPA boasts a high slew rate and a wide bandwidth, making it ideal for applications requiring fast and accurate signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp is designed to consume minimal power, which helps in extending battery life in portable applications.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedance, ensuring accurate signal amplification.
  • Low Noise: With its low-noise characteristics, the MAX457EPA preserves signal integrity, making it perfect for sensitive applications such as audio processing and medical instrumentation.
  • Single-Supply Operation: The ability to operate from a single supply voltage simplifies the power supply design and is beneficial for battery-operated devices.
  • Wide Supply Voltage Range: The device can operate over a broad range of supply voltages, providing design flexibility for various applications.

Applications

The MAX457EPA is versatile and can be used in a multitude of applications. Some of the typical applications include:

  • Precision amplification in test and measurement equipment
  • Active filtering in audio and data communication systems
  • Signal conditioning for sensors and transducers
  • High-speed signal processing for video and imaging systems
  • Buffering for ADCs in data acquisition systems

Package and Reliability

The MAX457EPA comes in a DIP-8 (Dual In-line Package) which is easy to handle and suitable for prototyping as well as production volumes. Maxim Integrated ensures high reliability and performance consistency, making the MAX457EPA a reliable choice for both industrial and consumer applications.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8803 $59.5212
10+ $12.2095 $122.0950
15+ $11.8279 $177.4185
21+ $11.4464 $240.3744
27+ $11.0648 $298.7496
35+ $9.9202 $347.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess