EN
  • EN
  • DE

MAX4581ASE+T

Part No MAX4581ASE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 18pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -78dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704007-MAX4581ASE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4581
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4581ASE+T CAD Model

Description

Product Overview: MAX4581ASE+T by Maxim Integrated

The MAX4581ASE+T is a high-performance, low-voltage CMOS analog multiplexer from Maxim Integrated, renowned for its precision and reliability in the field of analog signal switching. This device comes in a compact 16-pin QSOP package, making it an ideal choice for space-constrained applications.

With a single-ended 8-channel configuration, the MAX4581ASE+T offers designers the flexibility to route one of eight inputs to a single output, making it particularly suitable for data acquisition systems, communication systems, and test equipment. Its digital select inputs are TTL and CMOS logic compatible, ensuring easy integration with digital processors and other logic systems.

The MAX4581ASE+T operates over a wide single supply range of +2.7V to +12V or dual supplies of ±2.7V to ±6V, accommodating a broad spectrum of analog signals. Its low on-resistance (100Ω max) and low crosstalk (-80dB min) characteristics ensure signal integrity, while the low power consumption (0.5µW max) makes it suitable for battery-powered devices.

Maxim Integrated has designed the MAX4581ASE+T with break-before-make switching action, which prevents momentary shorting when switching between channels. This feature, along with its ESD protection greater than 2000V, provides robust performance and reliability.

Additional features of the MAX4581ASE+T include fast switching times (turn-on time of 250ns max and turn-off time of 200ns max), which are critical for high-speed applications. The device also boasts a high off-isolation of -70dB min, ensuring minimal leakage between channels when in the off state.

In summary, the MAX4581ASE+T by Maxim Integrated is a versatile and efficient solution for analog signal multiplexing needs. Its low-voltage operation, high-speed switching, and robust protection features make it a top choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess