EN
  • EN
  • DE
  • IT

MAX4583CSE+T

Part No MAX4583CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 138369-MAX4583CSE+T
Ultra Librarian 3D Model Ultra Librarian MAX4583CSE+T CAD Model

Description

Product Overview: MAX4583CSE+T

The MAX4583CSE+T is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated. This precision device is designed to operate as a single 8-channel multiplexer (mux) or dual 4-channel multiplexers. Its robust design makes it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and communication systems.

Key Features

  • Low Voltage Operation: The MAX4583CSE+T operates from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, providing flexibility for various circuit designs.
  • Low On-Resistance: It features low on-resistance (100Ω max) across the entire voltage range, ensuring minimal signal distortion and high signal integrity.
  • Low Crosstalk and Off-Isolation: With its exceptional design, the device minimizes crosstalk and off-isolation, which is critical for maintaining signal quality in multiplexing applications.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD) up to ±2000V, providing robustness and reliability in harsh environments.
  • High-Speed Switching: The MAX4583CSE+T offers fast switching speeds, with transition times as low as 250ns, enabling high-speed operation for time-sensitive applications.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered and portable devices.
  • Wide Operating Temperature Range: The device is specified for operation over the extended -40°C to +85°C temperature range, accommodating diverse environmental conditions.

Applications

The MAX4583CSE+T is versatile and can be used in various applications, including:

  • Audio/Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Industrial Control Systems

Package and Quality

This device is offered in a 16-pin narrow SO package, denoted by the 'CSE' suffix, and comes in tape and reel form indicated by '+T', suitable for automated assembly processes. Maxim Integrated ensures high-quality standards, and the MAX4583CSE+T is no exception, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
ON Semiconductor
IC MUX 8:1 400OHM 16TSSOP
Lowest to $11.3734
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5193 $58.6737
21+ $5.3492 $112.3332
33+ $5.1820 $171.0060
45+ $5.0149 $225.6705
58+ $4.8477 $281.1666
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess