EN
  • EN
  • DE

MAX4590CAE+

Part No MAX4590CAE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 1.25Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 160ns, 210ns
Charge Injection -60pC
Channel Capacitance (CS(off), CD(off)) 115pF, 115pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -65dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number MAX4590
Manufacturer Pack Quantity 76
MSL Level 1 (Unlimited)
Win Source Part Number 704020-MAX4590CAE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4590CAE+ CAD Model

Description

The MAX4590CAE+ is a high-performance, low-voltage, quad SPST (Single-Pole Single-Throw) analog switch from Maxim Integrated that offers exceptional signal integrity and switching accuracy. This device is designed to operate within a wide voltage range, making it versatile for various applications, including communication systems, data acquisition, and audio signal routing.

Key Features

  • Wide Operating Voltage: The MAX4590CAE+ operates from a single +1.8V to +5.5V supply, accommodating a broad spectrum of power requirements.
  • Low On-Resistance: With a low on-resistance (R<sub>ON) that typically stands at 100Ω, this switch ensures minimal signal distortion and voltage drop across the switch, thereby maintaining signal integrity.
  • High Off-Isolation: The device provides excellent off-isolation, minimizing crosstalk between channels when the switch is in the off state.
  • Fast Switching Times: The MAX4590CAE+ boasts fast switching times (t<sub>ON and t<sub>OFF) that enhance performance in time-critical signal routing applications.
  • Low Power Consumption: Designed for power-sensitive applications, the switch maintains low power consumption, which is critical for battery-operated devices.
  • ESD Protection: The MAX4590CAE+ features built-in electrostatic discharge (ESD) protection, safeguarding the device from inadvertent static discharges.

Applications

  • Sample and Hold Circuits
  • Communication Systems
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Battery-Powered Applications

Package and Quality

The MAX4590CAE+ is available in a 16-pin SSOP (Shrink Small Outline Package) that provides a compact footprint suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making the MAX4590CAE+ a reliable choice for both commercial and industrial applications.

With its combination of low operating voltage, low on-resistance, fast switching capabilities, and ESD protection, the MAX4590CAE+ stands out as a robust solution for analog signal switching needs.

You May Also Be Interested in

Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7838 $67.5676
5+ $27.7200 $138.6000
7+ $26.8538 $187.9766
9+ $25.9875 $233.8875
12+ $25.1213 $301.4556
16+ $22.5225 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess