EN
  • EN
  • DE

MAX4599EUT

Part No MAX4599EUT
Manufacturer Maxim Integrated
Description Low-Voltage, Single-Supply, SPDT Analog Switch in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213828-MAX4599EUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4599EUT CAD Model

Description

Maxim Integrated MAX4599EUT Product Overview

The MAX4599EUT from Maxim Integrated is a versatile and high-performance analog switch designed to cater to a wide range of applications. This compact device is housed in a tiny 6-pin SOT23 package, making it an excellent choice for space-constrained applications where board real estate is at a premium.

As a single-pole/double-throw (SPDT) switch, the MAX4599EUT offers users the flexibility to route signals efficiently within their electronic systems. It operates with a single supply voltage ranging from +1.8V to +5.5V, which allows it to be used in low-voltage applications and also makes it compatible with most logic levels.

The MAX4599EUT boasts low on-resistance (typically 10 ohms), which minimizes signal attenuation and ensures high signal integrity. This characteristic is particularly important in analog signal applications where maintaining the quality of the signal is crucial. Additionally, the switch's on-resistance is matched between channels to within 0.5 ohms and is flat (0.5 ohms max) over the specified signal range, providing predictable and consistent performance.

With a fast switching speed (tON

Maxim Integrated has designed the MAX4599EUT with ESD protection greater than 2000V per the Human Body Model, ensuring robustness and reliability in the face of electrostatic discharges that can occur during handling or operation. This makes the MAX4599EUT a reliable choice for use in sensitive environments where ESD events are a concern.

In summary, the MAX4599EUT from Maxim Integrated is a high-quality SPDT analog switch that offers low on-resistance, matched channel-to-channel resistance, fast switching speeds, and ESD protection. It's suitable for a variety of applications, including but not limited to audio signal routing, data acquisition systems, and communication devices.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess