EN
  • EN
  • DE

MAX4601CAE+

Part No MAX4601CAE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance(CS off, CD off) 55pF, 55pF
Max Leakage Current (IS off) 500pA
Crosstalk -59dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 130194-MAX4601CAE+
Ultra Librarian 3D Model Ultra Librarian MAX4601CAE+ CAD Model

Description

Introducing the MAX4601CAE+ from Maxim Integrated

The MAX4601CAE+ is a high-performance, quad, SPST (Single Pole Single Throw) analog switch that offers excellent digital and analog signal switching capabilities. Designed by Maxim Integrated, a leader in analog integration, this component is ideal for a variety of applications that require low-distortion signal switching with high-speed operation.

Constructed with Maxim's proprietary silicon-gate process, the MAX4601CAE+ boasts a wide signal range that encompasses both dual supplies (±4.5V to ±20V) and single supply (+9V to +36V) operations, making it incredibly versatile for different circuit configurations. Its low on-resistance of 100Ω (max) ensures minimal signal loss, while the on-resistance match between channels is less than 6Ω, providing consistent performance across all switch channels.

In addition to its impressive signal handling, the MAX4601CAE+ offers a fast switching speed with a turn-on time of less than 175ns and a turn-off time of less than 145ns, which is essential for applications that require rapid signal routing. The low charge injection of less than 10pC ensures that switching does not introduce significant noise into the signal path, preserving the integrity of the analog signal.

The MAX4601CAE+ is also designed with a digital logic interface that is compatible with TTL and CMOS levels, allowing for easy integration into digital systems. Its robust ESD protection of ±2000V Human Body Model (HBM) gives it resilience against electrostatic discharges, enhancing its durability in various environments.

Packaged in a 16-pin QSOP, the MAX4601CAE+ is compact and suitable for space-constrained applications. Whether used in communication systems, data acquisition, audio signal routing, or other analog applications, this analog switch from Maxim Integrated is a reliable choice for designers looking to maintain signal fidelity while providing flexible switching options.

With its combination of high performance, low power consumption, and compatibility with a wide range of power supplies, the MAX4601CAE+ is a valuable component for any electronic designer's toolkit.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1343 $60.5372
9+ $12.4179 $111.7611
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess