EN
  • EN
  • DE

MAX4601EAE+

Part No MAX4601EAE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SSOP / IC SWITCH QUAD SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 786311-MAX4601EAE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4601
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4601EAE+ CAD Model

Description

Maxim Integrated MAX4601EAE+ Product Overview

The MAX4601EAE+ is a high-performance analog switch from Maxim Integrated, designed to offer precision and reliability for a variety of applications. This component is a part of Maxim's family of monolithic CMOS analog ICs, delivering low-on resistance and low-voltage operation, which makes it ideal for power-sensitive systems.

Key Features:

  • Low On-Resistance: The MAX4601EAE+ boasts a low on-resistance of typically 2.5 ohms, which ensures minimal signal attenuation and power loss across the switch, providing efficient signal routing.
  • Single-Supply Operation: This switch is designed to operate from a single +5V supply, simplifying power management in single-supply systems and reducing the overall power requirements.
  • Fast Switching Times: With tON of 20ns and tOFF of 10ns, the MAX4601EAE+ allows for quick transitions, making it suitable for high-speed applications.
  • Low Power Consumption: It has a low power consumption characteristic, which is crucial for battery-operated and portable devices, helping to extend their operational lifespan.
  • High Off-Isolation: The device offers high off-isolation of -50dB at 1MHz, ensuring that signals are effectively isolated when the switch is in the off state, thus preventing unwanted signal leakage.
  • Crosstalk Reduction: With a crosstalk specification of -65dB at 1MHz, the switch minimizes interference between channels, which is essential for maintaining signal integrity in complex systems.
  • Wide Operating Temperature Range: The MAX4601EAE+ operates over an extended temperature range from -40°C to +85°C, making it suitable for industrial environments.

Applications:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Battery-Powered Applications

The MAX4601EAE+ comes in a 16-pin SSOP package, providing a compact solution for designs where space is at a premium. Its robust design and comprehensive feature set make it a versatile choice for designers looking to implement a reliable switching solution in their electronic products.

Maxim Integrated's commitment to quality ensures that the MAX4601EAE+ switch is a dependable component for your circuit designs, offering both performance and energy efficiency.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess