EN
  • EN
  • DE

MAX4605CSE+

Part No MAX4605CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin SOIC N / IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 120ns, 130ns
Charge Injection 225pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786317-MAX4605CSE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4605
Introduction Date August 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4605CSE+ CAD Model

Description

Maxim Integrated MAX4605CSE+ High-Speed Analog Switch

The MAX4605CSE+ from Maxim Integrated is a cutting-edge, high-speed analog switch designed to deliver exceptional performance in a wide range of applications. This device is part of Maxim's renowned family of CMOS analog ICs, recognized for their reliability and power efficiency. The MAX4605CSE+ is particularly suited for applications that require fast switching speeds and low-power consumption.

Constructed with Maxim's proprietary silicon-gate process, the MAX4605CSE+ offers a single-pole/double-throw (SPDT) configuration. This allows the switch to connect a common input/output (I/O) to either of two channels, providing flexibility and ease of use in signal routing applications. The device operates with a single supply voltage ranging from +2V to +12V or with dual supplies of ±2V to ±6V, making it adaptable to a variety of system requirements.

One of the standout features of the MAX4605CSE+ is its fast switching speed, with a transition time of just 20ns, coupled with a low charge injection of only 10pC. This makes it an ideal choice for sample-and-hold circuits, test equipment, and communication systems where rapid signal changes are crucial. Additionally, the low on-resistance of 10Ω ensures minimal signal attenuation, preserving the integrity of the signal being switched.

Designed for high-performance applications, the MAX4605CSE+ also boasts excellent off-isolation of -60dB at 10MHz and crosstalk of -85dB at 10MHz, thereby minimizing signal interference and noise in complex electronic systems. This feature is particularly important in audio and video signal processing, where maintaining signal purity is essential.

The MAX4605CSE+ comes in a compact SOP-16 package, which is space-efficient and suitable for high-density PCB layouts. It is also lead-free and RoHS compliant, ensuring compatibility with environmentally conscious manufacturing processes.

In summary, the Maxim Integrated MAX4605CSE+ high-speed analog switch is a versatile and efficient solution for designers looking to optimize their signal routing with a reliable, low-power, and fast-switching component.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1216 $53.0672
40+ $2.5613 $102.4520
61+ $2.4813 $151.3593
84+ $2.4012 $201.7008
108+ $2.3212 $250.6896
145+ $2.0811 $301.7595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess