EN
  • EN
  • DE

6339488-1

Part No 6339488-1
Manufacturer TE Connectivity
Catalog Battery Holders, Clips, Contacts
Description VERTICAL BATTERY CONN ASSY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer TE Connectivity AMP Connectors
Status Active
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Mounting PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.903" (22.94mm)
Win Source Part Number 1010917-6339488-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 6339488-1 CAD Model

Description

This electronic component is a coin cell holder manufactured by TE Connectivity AMP Connectors.

  • Win Source Part Number: 1010917-6339488-1
  • Style: Holder (open)
  • Height Above Board: 0.903" (22.94mm)
  • Battery Cell Size: Coin, 20.0mm
  • Category: Battery Products
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY .020\
Need more? Email Us
Keystone Electronics
BATT CONT SPR MULTI 2 CELL SLD
Need more? Email Us
Keystone Electronics
BATT CONTACT SPRING MULTIPLE SMD
Need more? Email Us
Keystone Electronics
BATT CONNECTOR SNAP 9V 6\
Need more? Email Us
Keystone Electronics
BATT HLDR COIN 20MM 1/2 CELL SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER CR123A 2 CELL SMD
Need more? Email Us
Bulgin
BATTERY HOLDER 9V PC PIN
Need more? Email Us
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM PC PIN
Lowest to $0.7748

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5915 $55.7025
80+ $1.3059 $104.4720
120+ $1.2651 $151.8120
165+ $1.2243 $202.0095
215+ $1.1835 $254.4525
285+ $1.0611 $302.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 894 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess