EN
  • EN
  • DE

MAX4613ETE

Part No MAX4613ETE
Manufacturer Maxim Integrated
Description Quad, SPST Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213857-MAX4613ETE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4613ETE CAD Model

Description

Maxim Integrated MAX4613ETE High-Speed Analog Switch

The MAX4613ETE from Maxim Integrated is a high-performance, quad, SPST analog switch designed to deliver precision and speed in a compact package. Engineered for applications that demand low distortion and high-speed switching, this device is an ideal choice for a variety of systems ranging from communication equipment to data acquisition and audio/visual components.

With its low on-resistance of just 4Ω (max) and on-resistance match between channels of less than 0.5Ω (max), the MAX4613ETE ensures minimal signal loss and excellent channel-to-channel uniformity. The device operates from a single +4.5V to +28V supply or from dual ±4.5V to ±20V supplies, providing design flexibility and making it suitable for both single and dual supply operations.

The MAX4613ETE also boasts fast switching speeds (tON = 100ns max, tOFF = 60ns max), which is crucial for high-speed signal routing. This quick response time minimizes transition errors and enhances overall system performance. Additionally, its low power consumption makes it an energy-efficient choice for battery-powered devices.

For improved signal integrity, the device features low charge injection (10pC max) and low crosstalk (−83dB at 1MHz), which are critical parameters in maintaining signal fidelity during the switching process. Moreover, the MAX4613ETE operates over the extended -40°C to +85°C temperature range, ensuring reliable performance in harsh environments.

The device comes in a 16-pin TQFN package, which is not only space-saving but also offers excellent thermal performance. With its enhanced ESD protection, the MAX4613ETE is robust and less susceptible to damage from electrostatic discharges, thereby increasing its longevity and reliability in field applications.

In summary, the Maxim Integrated MAX4613ETE analog switch is a versatile and efficient solution for designers looking to incorporate high-speed, low-distortion switching into their systems. Its combination of speed, precision, and compact form factor makes it a valuable component in any high-performance analog signal path.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess