EN
  • EN
  • DE

MAX4615CUD+

Part No MAX4615CUD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 12ns, 10ns
-3db Bandwidth 70MHz
Charge Injection 6.5pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX4615
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 704042-MAX4615CUD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4615CUD+ CAD Model

Description

Maxim Integrated MAX4615CUD+ High-Speed Analog Switch

The MAX4615CUD+ is a precision, quad, high-speed analog switch from Maxim Integrated, designed to provide superior switching performance for a wide range of applications. This device is part of Maxim's commitment to delivering high-quality, reliable components that enhance system performance and efficiency.

Constructed with Maxim's proprietary process technology, the MAX4615CUD+ offers low on-resistance (Ron) of just 4Ω, which is matched between channels to within 0.5Ω and remains flat over the specified signal range (0.5Ω max between +5V and +30V). This feature ensures minimal signal distortion and makes the switch ideal for precision analog signal routing. The low charge injection of 10pC (max) further preserves signal integrity, making it suitable for applications such as sample and hold, and audio and video signal routing.

The device operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing design flexibility. Additionally, the MAX4615CUD+ features fast switching speeds (tON = 25ns max, tOFF = 20ns max), which makes it an excellent choice for high-frequency applications. The high off-isolation of -83dB at 1MHz minimizes crosstalk between channels, which is critical in multiplexing applications.

With an extended temperature range of -40°C to +85°C, the MAX4615CUD+ is designed to perform reliably in a variety of environments. The device comes in a compact 14-pin TSSOP package, which is ideal for space-constrained applications.

Applications for the MAX4615CUD+ include communication systems, data acquisition systems, audio/video signal routing, test equipment, and relay replacements. Its combination of high-speed performance, low on-resistance, and precision switching characteristics make it a versatile choice for engineers and designers looking to optimize their analog signal routing needs.

Overall, the MAX4615CUD+ from Maxim Integrated represents a blend of performance, reliability, and flexibility, making it a top choice for industry professionals who demand the best in analog switching technology.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess