EN
  • EN
  • DE

MAX5035EASA

Part No MAX5035EASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704400-MAX5035EASA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5035EASA CAD Model

Description

Maxim Integrated MAX5035EASA - High-Efficiency, Adjustable 3-Terminal Step-Down Regulator

The MAX5035EASA from Maxim Integrated is a versatile and efficient DC-DC step-down (buck) regulator designed to provide a reliable power solution for a wide range of applications. This adjustable 3-terminal regulator offers a high level of integration, which minimizes external component count and simplifies power supply design.

With its adjustable output voltage range, the MAX5035EASA can be set to deliver a precise voltage to meet the needs of various circuits. The device can handle input voltages from 7.5V to 76V, making it suitable for applications with high input voltage requirements such as industrial controls, automotive, and telecommunications equipment.

The regulator features a high switching frequency of up to 220kHz, which allows for the use of small, low-cost external components. The use of an external resistor divider enables users to set the output voltage to a value ranging from 1.25V up to 90% of the input voltage, providing the flexibility needed for different design specifications.

Efficiency is a key aspect of the MAX5035EASA, with its ability to maintain a high level of efficiency across a wide load range. This efficiency reduces power loss and heat dissipation, thereby enhancing the reliability and longevity of the device and the overall system. The regulator also includes a number of protection features such as overtemperature protection, cycle-by-cycle current limit, and thermal shutdown to prevent damage from abnormal operating conditions.

The MAX5035EASA is available in a compact 8-pin SO package, which is ideal for space-constrained applications. Its compact form factor, along with its robust feature set, makes it an excellent choice for designers looking for a high-performance, adjustable voltage regulator that can be easily integrated into their power management systems.

In summary, the MAX5035EASA from Maxim Integrated is a high-efficiency, adjustable 3-terminal step-down regulator that is perfect for a variety of applications that require a stable and efficient power supply. Its high input voltage range, adjustable output voltage, and comprehensive protection features make it a reliable and flexible solution for power management challenges.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess