EN
  • EN
  • DE

MAX4625EUT+

Part No MAX4625EUT+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704057-MAX4625EUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4625EUT+ CAD Model

Description

Introducing the MAX4625EUT+ from Maxim Integrated

The MAX4625EUT+ is a cutting-edge, low-voltage, single-pole/single-throw (SPST) analog switch from Maxim Integrated, designed to deliver high performance in a compact package. This device is ideal for a wide range of applications, from portable battery-powered devices to communication systems, thanks to its low power consumption and high switching speed.

Key Features

  • Low Voltage Operation: The MAX4625EUT+ operates at a single +1.8V to +5.5V supply, making it suitable for a variety of low-voltage applications.
  • High-Speed Switching: With switching times of less than 100ns, this analog switch ensures rapid response in critical applications.
  • Low On-Resistance: Featuring a low on-resistance of 10Ω (max) at a +5V supply, the MAX4625EUT+ provides efficient signal transmission with minimal signal loss.
  • Single SPST Configuration: The simple single-pole/single-throw configuration allows for straightforward on/off control of signals.
  • Compact Package: Encased in a tiny 6-pin SOT23 package, the MAX4625EUT+ saves valuable board space in space-constrained designs.

Applications

The versatile nature of the MAX4625EUT+ makes it an excellent choice for a variety of applications, including:

  • Portable Instruments
  • Audio and Video Signal Routing
  • Low-Voltage Data-Acquisition Systems
  • Communication Systems
  • Battery-Operated Devices

Performance Advantages

The MAX4625EUT+ is engineered to provide reliable performance under demanding conditions. Its high switching speed makes it an ideal switch for audio and video applications where signal integrity is paramount. Additionally, the low power consumption extends battery life in portable applications, making it an energy-efficient choice for mobile devices.

With its combination of low on-resistance, low-voltage operation, and high-speed switching, the MAX4625EUT+ from Maxim Integrated stands out as a high-performance solution for designers seeking a reliable and compact analog switch.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess