EN
  • EN
  • DE

MAX4644EUT

Part No MAX4644EUT
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SPDT ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX4644
Standard Package 166 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704064-MAX4644EUT
Ultra Librarian 3D Model Ultra Librarian MAX4644EUT CAD Model

Description

Maxim Integrated's MAX4644EUT: High-Speed, Low-Voltage, Single-Supply SPST CMOS Analog Switch

The MAX4644EUT from Maxim Integrated is a high-performance, single-pole single-throw (SPST) analog switch designed for precision applications in modern electronics. This compact device operates with a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable battery-operated equipment. With its low power consumption and high-speed switching capabilities, the MAX4644EUT is well-suited for a variety of applications, including sample-and-hold circuits, communication systems, and data acquisition systems.

One of the key features of the MAX4644EUT is its low on-resistance, typically just 0.5 ohms, which ensures minimal signal distortion and power loss across the switch. This low on-resistance is matched with a flatness of just 0.1 ohms across the specified signal range, providing a consistent performance that is essential for maintaining signal integrity in precision analog applications.

The device is also characterized by its fast switching speeds, with turn-on and turn-off times typically less than 20ns. This makes the MAX4644EUT an excellent choice for high-speed applications where rapid signal routing is required. Additionally, the switch's high off-isolation of -75dB at 1MHz minimizes crosstalk, further preserving signal quality.

Maxim Integrated has designed the MAX4644EUT with a low charge injection of just 2pC, which reduces the impact on signal accuracy during the transition periods of the switch. This feature, along with the low power consumption of less than 1µW, makes the switch a reliable choice for precision analog and digital applications where power efficiency is crucial.

The MAX4644EUT is available in a small SOT23-6 package, offering a space-saving solution that is valuable for compact system designs. Its extended temperature range from -40°C to +85°C ensures reliable operation across diverse environmental conditions. With its robust feature set and high reliability, the MAX4644EUT from Maxim Integrated stands out as a versatile component for designers looking to optimize their analog signal routing with minimal impact on system performance.

For further information, including detailed specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9543 $52.4865
130+ $0.7831 $101.8030
200+ $0.7586 $151.7200
275+ $0.7341 $201.8775
355+ $0.7097 $251.9435
475+ $0.6362 $302.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess