EN
  • EN
  • DE

MAX4656EUA

Part No MAX4656EUA
Manufacturer Maxim Integrated
Description High-Current, 10ohm, SPST, CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213887-MAX4656EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4656EUA CAD Model

Description

Maxim Integrated MAX4656EUA Analog Switch

The MAX4656EUA from Maxim Integrated is a high-performance, single-pole/single-throw (SPST) analog switch that is designed to deliver precision signal routing in a compact package. This analog switch is well-suited for a variety of applications, including communication systems, data acquisition, and audio signal routing, where a reliable and efficient signal switching solution is required.

With its low on-resistance of typically 35Ω, the MAX4656EUA provides a high-quality signal path with minimal signal attenuation, ensuring the integrity of the signal is maintained throughout the switching process. This low on-resistance is matched between channels to within 2Ω and remains flat over the specified signal range, which is particularly important for maintaining signal linearity and reducing distortion in critical applications.

The device operates from a single +2V to +12V supply or from dual ±2V to ±6V supplies, giving designers flexibility in various system power architectures. Additionally, with its low power consumption and reduced power-supply requirements, the MAX4656EUA is an ideal choice for battery-powered and portable devices where power efficiency is paramount.

The MAX4656EUA also features fast switching speeds (tON = 120ns, tOFF = 70ns), which enables quick signal routing and is beneficial for time-sensitive applications. Its ESD protection exceeds 2000V per Method 3015.7, providing robustness and reliability in harsh electrical environments.

For ease of integration into various designs, the MAX4656EUA is offered in a space-saving 8-pin µMAX package. This compact footprint allows for high-density placement on PCBs, making it an excellent choice for space-constrained applications.

The MAX4656EUA's combination of performance, power efficiency, and compact size makes it a versatile component for designers looking to optimize their analog signal switching. Whether used in audio equipment, data acquisition systems, or communication devices, the MAX4656EUA brings reliability and precision to your analog signal routing needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess