Product Overview: Texas Instruments UC3823DW
The Texas Instruments UC3823DW is a high-performance integrated circuit designed for sophisticated power supply applications. This advanced PWM (Pulse Width Modulation) controller is part of the UC3823x family and is optimized for high-frequency operation, making it an ideal choice for off-line and DC-to-DC converter applications that require efficient power management.
Key Features
- High-Frequency Operation: The UC3823DW is capable of operating at frequencies up to 1MHz, allowing for smaller-sized components and reduced system size and cost.
- Programmable Output: The PWM output can be programmed to suit a wide range of power supply designs, providing flexibility and precision in controlling the power stage.
- Advanced Linearity: Enhanced linearity under various load conditions ensures stable performance and improved efficiency.
- Dual Output Drive Stages: The dual output drive stages can sink or source up to 2A peak, catering to the needs of high-power applications.
- Trimmed Oscillator Discharge Current: This feature helps in achieving precise dead time and maximum duty cycle control.
- Under-Voltage Lockout: Both line and low-side under-voltage lockout circuits prevent the system from operating under sub-optimal conditions, ensuring safety and reliability.
- Soft Start Capability: The soft start function reduces stress on the power supply during startup, extending the life of the product.
Applications
The UC3823DW is suitable for a variety of applications, including:
- High-frequency DC/DC converters
- Off-line power supplies
- Switching power supplies
- Power factor correction modules
Technical Specifications
The UC3823DW comes in a 16-pin SOIC package and operates over an extended commercial temperature range. It features a wide input voltage range and a range of protections, such as over-current protection, thermal shutdown, and programmable soft start.
With its robust design and comprehensive features, the Texas Instruments UC3823DW PWM controller is an excellent choice for designers looking to optimize their power supply systems for efficiency, reliability, and performance.