EN
  • EN
  • DE

PMEG4030EP

Part No PMEG4030EP
Manufacturer NXP / Nexperia
Description 3 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239032-PMEG4030EP
Manufacturer Homepage www.nxp.com
Family Name PMEG4030EP
Introduction Date August 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG4030EP CAD Model

Description

Overview of NXP PMEG4030EP Schottky Diode

The NXP PMEG4030EP is a highly efficient, low forward voltage drop Schottky barrier rectifier. Designed for a wide range of applications, this diode is particularly suitable for use in switching power supplies, converters, and power management systems where energy efficiency is paramount.

Key Features

  • Low Forward Voltage: The PMEG4030EP boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during conduction.
  • High Current Capability: With a forward current rating of 3 A, this diode is capable of handling significant current, making it ideal for high-power applications.
  • Power Dissipation: It has a total power dissipation of 15.3 W, ensuring it can manage the thermal demands of continuous operation in power-intensive circuits.
  • Surge Current Handling: The device can withstand surge currents, providing robust performance during transient conditions.
  • Low Leakage Current: The PMEG4030EP is designed with a low reverse leakage current, which contributes to the reduction of standby power consumption in the system.

Applications

  • Switching power supplies
  • DC-to-DC converters
  • Power management systems
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection

Package and Reliability

The PMEG4030EP is encased in a SOD128 package, which is a small and flat lead Surface-Mounted Device (SMD) package. This compact form factor makes it suitable for high-density circuit designs. The device is also characterized by its high reliability and long operational life, which is essential for industrial and commercial applications where downtime can be costly.

Environmental Compliance

Consistent with NXP's commitment to environmental sustainability, the PMEG4030EP is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from certain hazardous materials commonly used in electronics. This compliance enables the use of this diode in products marketed globally, particularly in regions with strict environmental standards.

In summary, the NXP PMEG4030EP Schottky diode is a versatile and efficient component designed to meet the rigorous demands of modern power electronic circuits, offering designers a reliable and energy-efficient rectification solution.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess