EN
  • EN
  • DE

MAX4707EXK+T

Part No MAX4707EXK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Maximum) 3 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 20ns, 15ns
-3db Bandwidth 190MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 704134-MAX4707EXK+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4707
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4707EXK+T CAD Model

Description

Maxim Integrated MAX4707EXK+T Analog Switch

The Maxim Integrated MAX4707EXK+T is a high-performance, low-voltage, single analog switch designed to provide precision and efficiency in a compact package. This device is part of Maxim's extensive range of switch and multiplexer products, known for their reliability and versatility in various applications.

Key Features

  • Low On-Resistance: The MAX4707EXK+T boasts a low on-resistance of typically 0.6 ohms, which minimizes signal distortion and ensures a high-quality signal path.
  • Single-Supply Operation: This switch operates from a single +1.6V to +3.6V supply, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Low Power Consumption: With its ultra-low power consumption, the MAX4707EXK+T helps extend battery life, which is essential for handheld and mobile devices.
  • High Current Handling: The device can handle continuous current up to 300mA, which is suitable for a variety of signal-switching applications.
  • Fast Switching Speeds: Fast switching times (turn-on time of 25ns and turn-off time of 20ns) allow for rapid signal routing, beneficial in time-sensitive applications.
  • ESD Protection: The switch features built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Compact Package: Available in a space-saving 5-pin SC70 package, the MAX4707EXK+T is optimal for space-constrained applications.

Applications

The versatility of the MAX4707EXK+T makes it an excellent choice for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Sample and Hold Circuits
  • Battery-Powered Devices
  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems

Conclusion

The Maxim Integrated MAX4707EXK+T is a highly efficient and reliable analog switch that offers low on-resistance, fast switching speeds, and low power consumption. Its compact size and robust feature set make it an ideal solution for designers looking to optimize performance in portable and space-sensitive applications. With its simple control logic and high current handling capability, this analog switch is a versatile component that can improve the performance and efficiency of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess