EN
  • EN
  • DE

MAX4736EGC+T

Part No MAX4736EGC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.6 V to 4.2 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 130MHz
Charge Injection 60pC
Channel Capacitance(CS off, CD off) 33pF, 60pF
Max Leakage Current (IS off) 1nA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-QFN (3x3)
Win Source Part Number 115867-MAX4736EGC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4736EGC+T CAD Model

Description

Maxim Integrated MAX4736EGC+T Analog Multiplexer

The MAX4736EGC+T is a high-performance, low-voltage, single 8-channel multiplexer from Maxim Integrated, designed to provide precise analog signal management in a variety of applications. This device is part of Maxim's family of CMOS analog ICs, which are renowned for their reliability and efficiency.

This analog multiplexer operates with a single supply voltage ranging from +1.8V to +5.5V, making it ideal for battery-powered and portable devices where power conservation is crucial. The MAX4736EGC+T offers a low on-resistance of 4 ohms (max) that matches between channels to within 0.5 ohms (max) and remains flat over the specified analog signal range (0.5 ohms max). It also features a low leakage current of less than 0.1nA at +25°C, which helps to maintain signal integrity and reduce power consumption.

The MAX4736EGC+T comes in a compact 24-pin TQFN-EP package, which is suitable for space-constrained applications. The extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions. Additionally, it features ESD protection greater than 2000V, according to the Human Body Model, providing robustness against static discharge.

With fast switching speeds and a transition time of less than 250ns, the MAX4736EGC+T is well-suited for sample-and-hold circuits, data acquisition systems, and communication systems. Its break-before-make switching action ensures that no two channels are connected simultaneously, preventing signal cross-talk and ensuring clean, glitch-free switching.

Integrating the MAX4736EGC+T into a design is straightforward, thanks to its digital control logic that is compatible with TTL and CMOS levels. This allows for easy interfacing with microcontrollers and digital logic systems. The multiplexer's single-ended configuration enables it to route one of eight inputs to a common output, simplifying signal routing and reducing the need for additional components.

Whether it's for audio and video signal routing, industrial control systems, or medical equipment, the Maxim Integrated MAX4736EGC+T analog multiplexer offers a mix of performance, compact size, and ease of use that makes it an excellent choice for designers looking to optimize their analog signal processing needs.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess