EN
  • EN
  • DE

MAX4744ELB+

Part No MAX4744ELB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description MAX4744 LOW-VOLTAGE, DUAL SPDT,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Audio
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 950mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN
Supplier Device Package 10-uDFN (2x2)
Standard Package 126 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704174-MAX4744ELB+
Ultra Librarian 3D Model Ultra Librarian MAX4744ELB+ CAD Model

Description

Introducing the MAX4744ELB+ from Maxim Integrated

The MAX4744ELB+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated that offers an ideal solution for precision analog signal routing. This component is designed to operate within a wide voltage range of 1.8V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial systems.

With its ultra-low on-resistance of just 0.6 ohms (typical) at a +5V supply, the MAX4744ELB+ provides an excellent signal integrity with minimal signal distortion, which is crucial for maintaining the quality of the transmitted analog signals. This feature, combined with the low on-resistance flatness of 0.2 ohms (typical), ensures consistent performance over the entire analog signal range.

The device also boasts a high off-isolation of -75dB at 1MHz and a crosstalk of -85dB at 1MHz, which significantly reduces signal interference, allowing for cleaner and more accurate signal routing. The MAX4744ELB+ is designed with a break-before-make switching action, which prevents momentary shorting when switching channels.

For enhanced usability, the MAX4744ELB+ includes a digital logic input that is compatible with low-voltage CMOS signals, making it easy to interface with modern microcontrollers and digital logic systems. This feature simplifies the design and integration process for engineers and designers.

The MAX4744ELB+ comes in a compact, lead-free, 10-pin µMAX package, which is ideal for space-constrained applications. Its small size does not compromise its robustness, as it is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation under various environmental conditions.

In summary, the MAX4744ELB+ from Maxim Integrated is a superior choice for designers looking for a reliable and efficient SPDT analog switch that provides high-performance signal routing with minimal distortion and interference. Its low-voltage operation, exceptional on-resistance characteristics, and compatibility with digital logic make it a versatile and indispensable component in a wide range of electronic systems.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8926 $74.6778
6+ $20.4239 $122.5434
9+ $19.7863 $178.0767
13+ $19.1476 $248.9188
16+ $18.5100 $296.1600
21+ $16.5950 $348.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess