EN
  • EN
  • DE

MAX4764ETB+

Part No MAX4764ETB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704189-MAX4764ETB+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4764ETB+ CAD Model

Description

The Maxim Integrated MAX4764ETB+ is a high-performance, low-voltage, quad SPST (single-pole single-throw) analog switch that offers an exceptional balance of low on-resistance and low supply current. This device is designed to operate from a single +1.8V to +5.5V power supply, making it ideal for battery-powered and portable applications where power efficiency is crucial.

Key Features:

  • Low On-Resistance: The MAX4764ETB+ features low on-resistance (RON) of just 0.6Ω (typical), which minimizes signal distortion and power loss, ensuring efficient signal routing in your application.
  • Single Supply Operation: The device operates from a +1.8V to +5.5V single supply, accommodating a wide range of power sources and simplifying power management in mixed-voltage systems.
  • High Current Handling: With the ability to handle up to 300mA (max) of continuous current per switch, this device can manage significant current loads for its size, making it suitable for driving low-power peripherals.
  • Low Power Consumption: The MAX4764ETB+ is optimized for low power consumption, with only 0.01µA (max) of supply current when the switch is off, contributing to extended battery life in portable devices.
  • ESD Protection: The analog switch inputs are protected against electrostatic discharge (ESD) up to ±15kV Human Body Model (HBM), enhancing the robustness of the end application.
  • Compact Package: Housed in a compact TQFN-10 package, the MAX4764ETB+ saves valuable board space, which is essential in space-constrained applications such as mobile phones, PDAs, and portable media players.

Applications:

  • Battery-Powered Devices
  • Sample-and-Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Portable Instrumentation

The MAX4764ETB+ from Maxim Integrated presents an optimal solution for designers looking to implement a reliable and efficient analog switch in their systems. Its combination of low on-resistance, high current handling, and compact footprint make it a versatile choice for a multitude of applications.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess