EN
  • EN
  • DE

MAX4765EBC+TG05

Part No MAX4765EBC+TG05
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Maxim Integrated
Win Source Part Number 311722-MAX4765EBC+TG05
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4765EBC+TG05 CAD Model

Description

Maxim Integrated MAX4765EBC+TG05 Multiplexer Switch IC

The Maxim Integrated MAX4765EBC+TG05 is a high-performance, single-channel analog multiplexer switch IC designed to provide precision signal routing in a variety of applications. This versatile component is ideal for use in signal processing, data acquisition systems, and communication devices where low on-resistance and low cross-talk are critical for maintaining signal integrity.

The MAX4765EBC+TG05 operates from a single +1.8V to +5.5V power supply, making it suitable for portable and low-power applications. Its single-pole/single-throw (SPST) configuration ensures simple and straightforward signal routing with a high degree of reliability. The device also features a low on-resistance of typically 0.5 ohms, which minimizes signal attenuation and preserves the quality of the transmitted signal.

One of the key advantages of the MAX4765EBC+TG05 is its ESD (Electrostatic Discharge) protection, which exceeds ±15kV using the Human Body Model. This robust protection ensures the device's longevity and reliability in environments where ESD events are likely to occur. Additionally, the switch's high off-isolation of -75dB at 1MHz reduces the possibility of signal leakage between channels, providing a cleaner and more isolated signal path.

The MAX4765EBC+TG05 is available in a compact, 10-pin UCSP (Ultra Chip-Scale Package) that is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB (Printed Circuit Board) space without sacrificing performance. The device also features a break-before-make switching action, which prevents signal overlap and potential shorting during channel transitions.

In summary, the Maxim Integrated MAX4765EBC+TG05 multiplexer switch IC offers a combination of low on-resistance, high ESD protection, and excellent signal isolation, making it a top choice for designers seeking to maintain signal integrity in their electronic systems. Its compact size and power efficiency further enhance its suitability for a wide range of applications, from battery-operated devices to sophisticated communication equipment.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess