EN
  • EN
  • DE

MCF52274CLU120

Part No MCF52274CLU120
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microprocessor | IC MCU 32BIT ROMLESS 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, LCD, PWM, WDT
The number of I/O 47
Program Memory Type ROMless
Date RAM Size 128K x 8
Supply Voltage 1.4V ~ 1.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Family Part Number MCF52274
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1220659-MCF52274CLU120
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52274CLU120 CAD Model

Description

The NXP MCF52274CLU120 is a high-performance microcontroller tailored for industrial applications requiring robust operation and a wide array of connectivity options. This member of the MCF5227x family is built around the 32-bit ColdFire V2 core, which delivers exceptional computational power while maintaining efficiency in power consumption.

Key Features:

  • CPU Speed: The device operates at a clock speed of 120 MHz, providing a balanced performance for time-sensitive tasks in industrial environments.
  • Integrated Memory: It comes with 512 KB of flash memory and 64 KB of SRAM, facilitating smooth execution of complex programs without the need for external memory components.
  • Communication Interfaces: A variety of communication interfaces are available, including Ethernet, CAN, UART, I2C, and SPI, allowing for versatile connectivity options in networked systems.
  • Robust I/O Capabilities: The MCF52274CLU120 features multiple general-purpose input/output (GPIO) pins that provide the flexibility to interface with a range of sensors, actuators, and other peripheral devices.
  • ADC Channels: An onboard analog-to-digital converter (ADC) with multiple channels enables the microcontroller to process analog signals, which is essential for sensor data acquisition and control systems.
  • Timers and PWM: It is equipped with timers and pulse-width modulation (PWM) controllers, which are crucial for precise control in applications like motor control and LED dimming.

Applications:

The NXP MCF52274CLU120 is designed for a wide range of applications, particularly in the industrial sector. It is well-suited for:

  • Factory automation and control systems
  • Building automation and HVAC control
  • Automotive control units
  • Medical devices and instrumentation
  • Networking equipment

Quality and Reliability:

As with all NXP products, the MCF52274CLU120 is manufactured to the highest quality standards, ensuring reliability and longevity in demanding industrial settings. Its robust design ensures stable operation even in harsh environments, making it a trusted choice for engineers and system integrators.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess