EN
  • EN
  • DE

MII75-12A3

Part No MII75-12A3
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 90A 370W Y4M5 / IGBT Module NPT Half Bridge 1200 V 90 A 370 W Chassis Mount Y4-M5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr IXYS
Package Box
IGBT Type NPT
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 90 A
Power - Max 370 W
Vce(on) (Max) @ Vge, Ic 2.7V @ 15V, 50A
Current - Collector Cutoff (Max) 4 mA
Input Capacitance (Cies) @ Vce 3.3 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Y4-M5
Supplier Device Package Y4-M5
Base Product Number MII75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 6
Win Source Part Number 1063918-MII75-12A3
Ultra Librarian 3D Model Ultra Librarian MII75-12A3 CAD Model

Description

The MII75-12A3 is a half-bridge IGBT transistor module manufactured by IXYS.

  • Power: 370W
  • Collector-Emitter Breakdown Voltage: 1200V
  • Current Collector (Ic): 90A
  • Vce(on): 2.7V @ 15V, 50A
  • Package: Chassis mount, Y4-M5

You May Also Be Interested in

Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4436 $63.4436
3+ $52.0563 $156.1689
4+ $50.4296 $201.7184
5+ $48.8028 $244.0140
7+ $47.1761 $330.2327
9+ $42.2958 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess