EN
  • EN
  • DE

MAX4786EXS+T

Part No MAX4786EXS+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description Current Limit SW 1-IN 1-OUT 2.3V to 5.5V 0.12A 4-Pin SC-70 T/R / IC SWITCH 1X1 SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 50mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 073644-MAX4786EXS+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4786
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX4786EXS+T CAD Model

Description

Maxim Integrated MAX4786EXS+T Analog Switch

The Maxim Integrated MAX4786EXS+T is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a compact and efficient solution for routing analog signals in various electronic applications. This device is part of Maxim's commitment to providing industry-leading switch and multiplexer products, designed to meet the stringent requirements of today's sophisticated signal processing systems.

The MAX4786EXS+T operates from a single +1.6V to +3.6V power supply, making it ideal for portable and battery-powered applications. Its low on-resistance (0.5Ω typical) ensures minimal signal distortion, while the low supply current (1µA typical) helps to conserve power in energy-sensitive designs. The high off-isolation and crosstalk rejection characteristics of this switch make it an excellent choice for applications where signal integrity is paramount.

Featuring a tiny SC70-6 package, the MAX4786EXS+T is designed for space-constrained applications. Despite its small size, it does not compromise on performance, offering fast switching speeds (tON = 25ns and tOFF = 20ns typical) that are suitable for high-speed signal routing. The ESD protection of the device is also noteworthy, with ±15kV Human Body Model (HBM) protection on the switch I/O, which helps to prevent damage from electrostatic discharges during handling and operation.

This analog switch is versatile and can be used in a variety of applications, including audio and video signal routing, data acquisition systems, communication systems, and portable devices. Its simple control logic is compatible with TTL and CMOS levels, which allows for easy integration into digital systems. The MAX4786EXS+T also features break-before-make switching action, which prevents momentary shorting when switching between signals.

Overall, the Maxim Integrated MAX4786EXS+T offers a blend of performance, efficiency, and compactness, making it a suitable choice for designers looking for a reliable and high-quality analog switch for their next project.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess