EN
  • EN
  • DE
  • IT

MAX4789ETT+T

Part No MAX4789ETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 200mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 1068945-MAX4789ETT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4789ETT+T CAD Model

Description

The MAX4789ETT+T from Maxim Integrated is a state-of-the-art electronic component designed for high-performance applications that require precision and reliability. This advanced device is a testament to Maxim Integrated's commitment to providing cutting-edge technology to the electronics industry.

The MAX4789ETT+T is a versatile switch IC that offers a unique combination of features making it suitable for a wide range of applications. It is commonly used in signal routing, data acquisition systems, communication devices, and any circuit that requires high-speed, low-resistance switching capabilities.

Key Features:

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which minimizes power loss and heat generation, ensuring efficient operation even under high current conditions.
  • High-Speed Switching: Designed for rapid switching, the MAX4789ETT+T can handle high-speed signal transitions with ease, making it ideal for critical applications where timing is crucial.
  • Single Supply Operation: It operates from a single power supply, simplifying the power design for systems that require a compact and efficient solution.
  • Wide Operating Temperature Range: With an operating temperature range that ensures reliability across various environmental conditions, this component is suitable for use in both commercial and industrial settings.
  • Compact Package: The MAX4789ETT+T comes in a small, leadless TDFN (Thin Dual Flat No-Lead) package that saves valuable board space without compromising performance.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally responsible choice for electronic manufacturers.

Whether you're designing a sophisticated communication system, a precision measurement instrument, or any other high-stakes electronic application, the MAX4789ETT+T is engineered to meet your needs. Its robust design and advanced features ensure that your products perform at their best, giving you the competitive edge in today's fast-paced market.

You May Also Be Interested in

Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Texas Instruments
INA303A2IPWR
Lowest to $5.2692
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.2866
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess