EN
  • EN
  • DE

MAX4789EUK+

Part No MAX4789EUK+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829833-MAX4789EUK+
Ultra Librarian 3D Model Ultra Librarian MAX4789EUK+ CAD Model

Description

The MAX4789EUK+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver precision and durability for a wide range of applications. Operating from a single +1.8V to +5.5V supply, it's suitable for portable battery-powered devices and other low-voltage systems.

With its ultra-low on-resistance (RON) of just 0.5Ω (typical) at +5V, this switch ensures minimal signal distortion and power loss, making it ideal for precision analog signal routing. The RON is matched between channels to within 0.05Ω (typical) and is flat (0.2Ω typical) over the specified signal range, providing excellent linearity and low signal attenuation.

The MAX4789EUK+ features a single digital control input to switch the signal path between the normally open (NO) and normally closed (NC) terminals. It also offers high current handling capabilities, with a continuous current of up to 300mA, making it robust for driving heavier loads. Its ESD protection exceeds ±15kV Human Body Model, which ensures that the device is safeguarded against the detrimental effects of electrostatic discharge during handling and operation.

Maxim Integrated has designed the MAX4789EUK+ with a low power consumption in mind, drawing a mere 0.01µA (max) in the off condition, which helps extend battery life in portable applications. Additionally, this analog switch features a fast switching speed of 20ns (max) for turn-on and 15ns (max) for turn-off, allowing for rapid signal switching that is essential in high-speed communication and data acquisition systems.

This versatile switch comes in a compact SOT23-5 package, making it an excellent choice for space-constrained applications. Whether it's for audio and video signal routing, low-voltage data acquisition systems, battery-powered devices, or communication systems, the MAX4789EUK+ from Maxim Integrated is a reliable and efficient solution for your analog switching needs.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8500 $53.1000
14+ $7.2616 $101.6624
22+ $7.0347 $154.7634
30+ $6.8077 $204.2310
38+ $6.5808 $250.0704
51+ $5.9000 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess