EN
  • EN
  • DE

MAX4800ACQI+

Part No MAX4800ACQI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 38 Ohm
Channel-to-Channel Matching (ΔRon) 1.9 Ohm
Operating Supply Voltage 2.7 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 5μs, 5μs
Channel Capacitance (CS(off), CD(off)) 18pF
Current - Leakage (IS(off)) (Maximum) 2μA
Crosstalk -80dB @ 5MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 704225-MAX4800ACQI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4800A
Introduction Date May 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4800ACQI+ CAD Model

Description

Maxim Integrated MAX4800ACQI+ High-Voltage Analog Switch

The MAX4800ACQI+ is a robust high-voltage analog switch from Maxim Integrated, designed to deliver performance and reliability for a wide range of applications. This component is part of a family of pin-compatible switches, offering a versatile solution for systems that require high-voltage switching capabilities.

Featuring an 8-channel configuration, the MAX4800ACQI+ operates with a supply voltage ranging from 10.8V to 13.2V, making it suitable for various industrial and consumer applications. Each channel can handle high-voltage signals up to 200V, which is a testament to the device's capability to manage demanding environments and applications with ease.

One of the key advantages of the MAX4800ACQI+ is its low charge injection, which minimizes the disturbance to the signal path when the switch transitions from off to on or vice versa. This characteristic is particularly important in precision applications such as data acquisition systems, where signal integrity is paramount.

The device also boasts a low on-resistance, typically around 35Ω, which ensures minimal signal attenuation and power loss when the switch is in the on state. This low on-resistance is maintained over the entire signal range, from 0V to the maximum rated voltage, ensuring consistent performance.

For added flexibility, the MAX4800ACQI+ features a serial interface that allows for the control of all eight switches using a simple 3-wire serial interface. This reduces the number of control lines required and simplifies the integration into existing systems.

Built with reliability in mind, the MAX4800ACQI+ includes integrated charge pumps that generate the necessary voltage for switch operation. This internal charge pump design helps to minimize external components and simplifies the power supply design.

Encased in a compact 44-QSOP package, the MAX4800ACQI+ is designed for space-constrained applications, providing a high-density switching solution without compromising on performance. Whether used in medical instrumentation, data acquisition systems, or industrial automation, the MAX4800ACQI+ from Maxim Integrated is an excellent choice for designers seeking a high-voltage analog switch with a strong feature set.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess