EN
  • EN
  • DE

AUIPS6021RTRL

Part No AUIPS6021RTRL
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW IPS 1CH HIGH SIDE DPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.9A
Rds On (Typ) 24 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Win Source Part Number 1020669-AUIPS6021RTRL
Family Name AUIPS6021
Introduction Date September 12, 2011
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AUIPS6021RTRL CAD Model

Description

The AUIPS6021RTRL is a high-side power distribution switch from Infineon Technologies. It's designed to protect electronic circuits from overcurrent and short-circuit conditions. This intelligent power switch integrates protection features and diagnostic functions, enhancing system reliability and safety.

Applications

  • Automotive applications: protecting ECUs, lighting systems, and other onboard electronics
  • Industrial automation: safeguarding PLCs, motor drives, and power supplies
  • Power distribution systems: providing overcurrent protection for various loads
  • General purpose power management in electronic devices

Features

  • Overcurrent protection: shuts down the switch when the current exceeds a predefined threshold.
  • Short-circuit protection: quickly disables the switch in case of a short circuit condition.
  • Overtemperature protection: protects the switch from thermal damage by shutting it down when the temperature is too high.
  • Integrated diagnostic functions: provides status feedback on the switch's condition, such as overcurrent or overtemperature events.
  • Low on-resistance: minimizes power dissipation and voltage drop across the switch.
  • High voltage capability: suitable for use in systems with high supply voltages.

Benefits

  • Enhanced system reliability: protects electronic circuits from damage due to overcurrent, short circuits, and overtemperature.
  • Simplified circuit design: integrates protection and diagnostic functions into a single device.
  • Reduced component count: eliminates the need for external protection components.
  • Improved system safety: prevents damage to equipment and injury to personnel.
  • Lower power consumption: minimizes power dissipation due to its low on-resistance.
  • Increased system uptime: reduces the risk of equipment failure and downtime.

Additional Details

The AUIPS6021RTRL operates over a wide voltage range, making it suitable for a variety of applications. It is typically controlled by a microcontroller or other control circuit. The diagnostic functions can be used to monitor the switch's condition and take appropriate action in case of a fault. The switch is available in a compact package, making it easy to integrate into space-constrained applications. It also features reverse polarity protection, further enhancing system robustness. The device adheres to stringent automotive quality standards, ensuring high reliability and performance in demanding environments.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1510 $60.9060
14+ $8.3291 $116.6074
22+ $8.0688 $177.5136
30+ $7.8085 $234.2550
39+ $7.5482 $294.3798
52+ $6.7674 $351.9048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess