EN
  • EN
  • DE

MAX4811CTN+

Part No MAX4811CTN+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PULSAR DIGITAL DUAL 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Medical Ultrasound Imaging, Sonar
Operating Supply Current 36mA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN-EP (7x7)
Win Source Part Number 704235-MAX4811CTN+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4811
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4811CTN+ CAD Model

Description

Maxim Integrated MAX4811CTN+ Product Overview

The Maxim Integrated MAX4811CTN+ is a high-performance, low-voltage, 8-channel analog multiplexer/demultiplexer (mux/demux) that provides efficient data routing for various signal types. Designed with precision and reliability in mind, this integrated circuit (IC) is an excellent choice for applications requiring the routing of multiple analog or digital signals through a single device.

Key Features

  • Multiple Channels: The MAX4811CTN+ offers eight channels, enabling the connection of multiple signal sources to a common output or vice versa.
  • Low Voltage Operation: This device operates at a low voltage range, making it suitable for battery-powered and portable devices without compromising performance.
  • Single-Supply Operation: It can be powered by a single supply voltage, simplifying the power supply design and reducing the overall power consumption.
  • Low On-Resistance: The low on-resistance of the switch elements ensures minimal signal attenuation and distortion, preserving signal integrity.
  • Wide Operating Temperature Range: The MAX4811CTN+ is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the MAX4811CTN+ makes it suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Medical instrumentation
  • Test and measurement equipment

Product Specifications

The MAX4811CTN+ comes in a compact TQFN package, which is ideal for space-constrained applications. It features break-before-make switching action, which prevents momentary shorting when switching between channels. The device also supports bidirectional signal flow, adding to its flexibility and making it a robust solution for multiplexing needs.

In summary, the Maxim Integrated MAX4811CTN+ is a highly adaptable and efficient solution for your multiplexing requirements. Its low-voltage operation, multiple channels, and robust design make it a prime choice for engineers looking to enhance the performance and versatility of their systems.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5675 $67.5675
3+ $55.4400 $166.3200
4+ $53.7075 $214.8300
5+ $51.9750 $259.8750
6+ $50.2425 $301.4550
8+ $45.0450 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 482 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess