EN
  • EN
  • DE

MAX4823ETP

Part No MAX4823ETP
Manufacturer Maxim Integrated
Description +3.3V/+5V, 8-Channel Relay Drivers with Fast Recovery Time and Power-Save Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213980-MAX4823ETP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4823ETP CAD Model

Description

Maxim Integrated MAX4823ETP 8-Channel Relay Driver

The Maxim Integrated MAX4823ETP is a highly integrated 8-channel relay and inductive load driver IC that offers a compact and efficient solution for driving relays in industrial, automotive, and home automation applications. This advanced driver IC comes in a 20-pin TQFN-EP (5mm x 5mm) package, designed to minimize space on the PCB and improve thermal performance.

One of the standout features of the MAX4823ETP is its built-in serial interface, which allows the device to be controlled by SPI, QSPI™, MICROWIRE™, or DSP interface protocols. This provides flexibility and ease of integration with various microcontrollers and processors. The integrated serial interface also helps reduce the number of GPIOs needed for relay control, freeing up resources for other tasks.

The device operates from a 2.5V to 5.5V power supply, making it suitable for a wide range of applications. Each of the eight channels on the MAX4823ETP can sink up to 50mA of continuous current, which is sufficient for driving most relay coils directly without the need for additional external components. Additionally, the driver IC features built-in kickback protection, which protects the device and the rest of the system from high-voltage spikes typically generated when deactivating inductive loads.

For enhanced safety, the MAX4823ETP includes thermal shutdown and open-load detection, ensuring reliable operation under a variety of conditions. The thermal shutdown feature prevents the IC from overheating, while the open-load detection can alert the system to potential issues with the relay or load, allowing for prompt maintenance or system shut down to prevent damage.

Overall, the Maxim Integrated MAX4823ETP is a robust and versatile relay driver that simplifies design and enhances the reliability of applications requiring multiple relay drivers. Its compact size, integrated features, and ease of use make it an excellent choice for designers looking to optimize their relay driving solutions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess