EN
  • EN
  • DE

MAX4837ETT25BD3+T

Part No MAX4837ETT25BD3+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704252-MAX4837ETT25BD3+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4837ETT25BD3+T CAD Model

Description

Maxim Integrated MAX4837ETT25BD3+T Voltage Regulator

The MAX4837ETT25BD3+T from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator optimized for delivering a fixed output voltage of 2.5V. This precision voltage regulator is designed to maintain stability and performance even under varying input voltage and load conditions, making it an ideal choice for sensitive electronic applications.

The device is packaged in a compact, 6-pin thin TDFN (3mm x 3mm) package, which is suitable for space-constrained applications. Its small footprint allows for easy integration into a wide range of electronic systems, including portable devices, where efficiency and board space are critical considerations.

One of the key features of the MAX4837ETT25BD3+T is its low dropout voltage, which ensures minimal power loss even when the input voltage is close to the output voltage. This characteristic is particularly important for battery-powered devices, as it helps to extend battery life by maximizing the use of available power.

The regulator is capable of delivering a continuous output current of up to 150mA, making it suitable for powering small to medium-sized loads. Additionally, it offers excellent transient response, which helps to maintain a stable output voltage during sudden changes in load or input voltage, thus protecting downstream components from voltage spikes or dips.

For added protection, the MAX4837ETT25BD3+T incorporates several safety features including short-circuit protection and thermal shutdown. These features ensure that the device and the system it is part of remain safe under abnormal operating conditions.

Maxim Integrated has also designed the MAX4837ETT25BD3+T with a low quiescent current, which further improves the overall energy efficiency of the system. This is particularly beneficial for portable and wearable devices where power conservation is paramount.

In summary, the MAX4837ETT25BD3+T is a reliable and robust voltage regulator that offers a combination of compact size, high efficiency, and protective features, making it a versatile choice for a wide range of applications that require a stable 2.5V power supply.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2007 $58.8098
34+ $3.4465 $117.1810
52+ $3.3391 $173.6332
72+ $3.2305 $232.5960
93+ $3.1231 $290.4483
124+ $2.8009 $347.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess