EN
  • EN
  • DE

MAX483ECSA-T

Part No MAX483ECSA-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311732-MAX483ECSA-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX483ECSA-T CAD Model

Description

Product Overview: MAX483ECSA-T from Maxim Integrated

The MAX483ECSA-T is a high-performance, low-power, RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate bidirectional data communication on balanced multipoint bus transmission lines. This device is perfect for applications requiring efficient data transmission over long distances and in noisy environments, commonly found in industrial networks, building automation, and networked security systems.

Key Features

  • Low Power Consumption: The MAX483ECSA-T operates with a quiescent current as low as 300µA, making it an energy-efficient choice for battery-powered and power-sensitive applications.
  • High-Speed Operation: With a data rate capability of up to 2.5Mbps, this transceiver can handle high-speed data communication with ease, ensuring rapid data exchange and system responsiveness.
  • Extended Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +85°C, ensuring reliability and performance in harsh environmental conditions.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, allowing bidirectional communication over a single pair of wires, one at a time, to reduce the complexity and cost of the cable infrastructure.
  • Fail-Safe Receiver: The MAX483ECSA-T features a fail-safe receiver that ensures a logic-high receiver output when the input is open-circuit, shorted, or idle, providing additional reliability for the communication system.

Electrical Characteristics

  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design and reducing power supply requirements.
  • Low EMI: It features reduced slew rates for lower electromagnetic interference (EMI), minimizing the impact on nearby electronic devices and reducing signal distortion.
  • Integrated Protection: The MAX483ECSA-T includes integrated protection against electrostatic discharge (ESD) up to ±15kV, enhancing the robustness of the end application.

Package and Availability

The transceiver comes in an 8-pin SOIC package, known for its compact footprint and suitability for space-constrained applications. Its surface-mount technology (SMT) package allows for efficient assembly and integration into a wide range of electronic systems. The MAX483ECSA-T is available in tape and reel form for use in automated manufacturing environments, ensuring ease of handling and placement during the production process.

With its combination of high-speed operation, low power consumption, and robust protection features, the MAX483ECSA-T from Maxim Integrated is an excellent choice for designers looking to implement reliable and efficient data communication in their industrial and commercial products.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9149 $51.7023
56+ $1.7937 $100.4472
87+ $1.7331 $150.7797
125+ $1.6119 $201.4875
162+ $1.5513 $251.3106
202+ $1.4907 $301.1214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,850 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess