EN
  • EN
  • DE

MAX4844ELT-T

Part No MAX4844ELT-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829839-MAX4844ELT-T
Ultra Librarian 3D Model Ultra Librarian MAX4844ELT-T CAD Model

Description

Maxim Integrated MAX4844ELT-T Product Overview

The MAX4844ELT-T is a high-performance, low-voltage, single P-channel MOSFET switch designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is ideal for a wide range of applications, including power management tasks in portable electronic devices such as smartphones, tablets, and laptops, as well as in wearables and IoT devices.

Key Features

  • Low-Voltage Operation: The MAX4844ELT-T operates at a voltage range of 1.6V to 5.5V, making it suitable for battery-powered applications and for systems that require efficient power regulation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET switch can handle applications that require quick transitions, thereby minimizing power losses and improving overall efficiency.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>ON), which reduces power dissipation and helps to extend battery life in portable applications.
  • Thermal Shutdown Protection: The MAX4844ELT-T includes a thermal shutdown feature that protects the device and the system from overheating, enhancing reliability and longevity.
  • Compact Package: Delivered in a tiny 6-pin TDFN package, the MAX4844ELT-T saves valuable board space, which is crucial for modern compact electronic designs.

Applications

  • Portable Electronic Devices
  • Power Management Systems
  • Battery-Powered Applications
  • Wearables and IoT Devices

The MAX4844ELT-T is designed to meet the stringent requirements of today's portable and wearable technology by offering high efficiency, robust protection features, and a small footprint. Maxim Integrated's commitment to quality ensures that this MOSFET switch is a reliable choice for designers looking to optimize their power management solutions.

Whether you are developing a new portable device or looking to improve the power efficiency of an existing system, the MAX4844ELT-T provides the performance and features necessary to achieve your design goals. Its integration into your circuit will help you to create products that stand out in the competitive electronics market with their extended battery life and reliable operation.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9727 $59.1810
75+ $1.6193 $121.4475
115+ $1.5685 $180.3775
155+ $1.5177 $235.2435
200+ $1.4669 $293.3800
265+ $1.3155 $348.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess