EN
  • EN
  • DE
  • IT

MAX4845ELI+T

Part No MAX4845ELI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704260-MAX4845ELI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4845ELI+T CAD Model

Description

Maxim Integrated MAX4845ELI+T: High-Efficiency, Overvoltage Protection Controller

The MAX4845ELI+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard low-voltage systems against harmful high-voltage inputs. This component is ideal for applications where precise voltage control is critical, such as portable devices, data storage systems, and other sensitive electronic equipment.

With its wide input voltage range, the MAX4845ELI+T is incredibly versatile, capable of handling transient overvoltage conditions and ensuring the safety of downstream components. It operates over a broad temperature range, making it suitable for use in environments where temperatures can fluctuate significantly.

One of the key features of the MAX4845ELI+T is its automatic shut-off capability. This feature promptly disconnects the load from the high-voltage supply when an overvoltage condition is detected, thus preventing potential damage to the system. Once the voltage returns to a safe level, the controller automatically resumes normal operation, thereby minimizing downtime and maintaining system reliability.

This overvoltage protection controller also boasts a low quiescent current, which is essential for battery-powered devices where power efficiency is a priority. By consuming minimal power in its operational state, the MAX4845ELI+T helps to extend battery life and reduce overall power consumption.

The MAX4845ELI+T comes in a compact package, making it an excellent choice for space-constrained applications. Its small footprint allows for integration into tight PCB layouts without sacrificing performance or protection capabilities.

Overall, the Maxim Integrated MAX4845ELI+T is a high-performance solution for protecting sensitive electronics from voltage transients. Its combination of efficiency, precision, and compact design makes it an invaluable component for ensuring the longevity and reliability of a wide array of electronic systems.

For detailed technical specifications, application circuits, and operational guidelines, designers and engineers are encouraged to consult the comprehensive datasheet provided by Maxim Integrated. This will ensure optimal integration and performance in their specific use cases.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1707 $58.3898
34+ $3.4223 $116.3582
53+ $3.3160 $175.7480
72+ $3.2086 $231.0192
94+ $3.1012 $291.5128
125+ $2.7812 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess