EN
  • EN
  • DE

MAX4906EFELB

Part No MAX4906EFELB
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description High-/Full-Speed USB 2.0 Switches with High ESD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213996-MAX4906EFELB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4906EFELB CAD Model

Description

Maxim Integrated MAX4906EFELB Overview

The MAX4906EFELB from Maxim Integrated is a high-performance, low-on-resistance, dual SPST (Single-Pole Single-Throw) switch optimized for audio applications. This device is designed to deliver exceptional audio quality with a minimal footprint, making it an ideal solution for portable electronic devices where space is at a premium.

Key Features

  • Low On-Resistance: The MAX4906EFELB features low on-resistance, typically 0.5Ω, which ensures minimal signal distortion and power loss, providing a clear and consistent audio performance.
  • Click-and-Pop Suppression: This switch includes an integrated click-and-pop suppression feature that minimizes the noise typically heard when the switch is turned on or off, thus improving user experience with audio devices.
  • Single 1.8V to 5.5V Operation: The device operates from a single 1.8V to 5.5V power supply, making it versatile for use in a variety of systems without the need for level shifting.
  • Compact Package: The MAX4906EFELB is available in a space-saving, 10-bump WLP (Wafer-Level Package) with a 1.63mm x 1.63mm footprint, which is ideal for space-constrained applications.
  • High Current Handling: It is capable of handling high current, up to 100mA continuous current per switch, allowing it to be used in applications with higher power requirements.

Applications

The MAX4906EFELB is designed to be used in a variety of audio switching applications, including:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Notebook Computers
  • Audio Docking Stations

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4906EFELB is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various temperature ranges and operating conditions. Users can trust this switch to deliver excellent audio performance in their products.

Overall, the MAX4906EFELB is a versatile, reliable, and high-quality component that enhances the audio capabilities of electronic devices while maintaining a small form factor and efficient power usage.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,538 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess