EN
  • EN
  • DE

MAX490CUA+

Part No MAX490CUA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925445-MAX490CUA+
Ultra Librarian 3D Model Ultra Librarian MAX490CUA+ CAD Model

Description

The MAX490CUA+ from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication, encapsulated in a compact 8-pin µMAX package. This device is designed for balanced communication lines and complies with EIA Standards RS-485 and RS-422. The MAX490CUA+ is characterized by its low-power operation and slew-rate-limited driver, which reduces electromagnetic interference (EMI) and reflections, making it an ideal choice for applications where long cable runs and data integrity are of paramount importance.

Key Features

  • Slew-Rate Limiting: The MAX490CUA+ features a controlled driver slew rate which limits the data rate to 2.5Mbps. This feature is particularly useful in reducing EMI and signal reflections, ensuring reliable data transmission over extended distances.
  • Low Power Consumption: With a quiescent current of just 300µA, and 1µA in shutdown mode, this device is optimized for power-sensitive applications.
  • Extended Temperature Range: The MAX490CUA+ is operational over a wide temperature range from -40°C to +85°C, suitable for a variety of environmental conditions.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that guarantees a known state if the input is open circuit.
  • Half-Duplex Communication: This transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • ESD Protection: The integrated electrostatic discharge (ESD) protection circuitry shields both the driver and receiver from electrostatic shocks, enhancing the robustness of the device.

Applications

The MAX490CUA+ is suitable for a variety of applications that require low-power and reliable data communication. Some common applications include industrial control systems, networked security systems, building automation, and fieldbus networks. Its robust design also makes it a good fit for harsh industrial environments and systems that are sensitive to power consumption.

Conclusion

In summary, the Maxim Integrated MAX490CUA+ transceiver combines low-power consumption, ESD protection, and controlled slew rates to provide a reliable solution for RS-485/RS-422 communication needs. Its compact size and wide operating temperature range make it versatile for both industrial and commercial applications.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7511 $54.2577
16+ $6.3599 $101.7584
25+ $6.1611 $154.0275
34+ $5.9624 $202.7216
44+ $5.7636 $253.5984
59+ $5.1674 $304.8766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess