EN
  • EN
  • DE

MAX490MJA/883B

Part No MAX490MJA/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704313-MAX490MJA/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX490MJA/883B CAD Model

Description

Product Overview: MAX490MJA/883B

The MAX490MJA/883B is a high-quality, precision-engineered integrated circuit from Maxim Integrated, a leader in analog and mixed-signal products. This device is a low-power, transceiver module designed for RS-485 and RS-422 communication protocols, which are widely used in industrial control systems, networked communication devices, and data acquisition equipment.

Key Features

  • Electrical Interface: The MAX490MJA/883B supports both the RS-485 and RS-422 standards for serial communication, providing the flexibility to work with a variety of systems.
  • Low Power Consumption: It is designed to operate with minimal power draw, making it ideal for power-sensitive applications.
  • High Data Rates: This transceiver is capable of sustaining data rates up to 2.5Mbps, ensuring high-speed data transfer for demanding applications.
  • Extended Temperature Range: The device is operational over a military temperature range of -55°C to +125°C, making it suitable for use in extreme environmental conditions.
  • High Reliability: As part of the 883B series, the MAX490MJA/883B meets stringent military standards for performance and reliability, ensuring dependable operation in critical applications.
  • Fail-Safe Features: It includes fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

Applications

The MAX490MJA/883B is suitable for a range of applications that require robust and reliable communication, including:

  • Industrial Control Systems
  • Networked Communication Devices
  • Data Acquisition Systems
  • Ground and Airborne Systems
  • Harsh Environment Applications

Quality and Standards

Manufactured by Maxim Integrated, the MAX490MJA/883B is built to the highest quality standards. The device complies with military specifications, ensuring it meets the needs of the most demanding military and aerospace applications. With its robust design and proven reliability, the MAX490MJA/883B is an excellent choice for your critical communication needs.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3830 $66.9150
11+ $10.9817 $120.7987
17+ $10.6387 $180.8579
23+ $10.2945 $236.7735
30+ $9.9515 $298.5450
39+ $8.9224 $347.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess