EN
  • EN
  • DE

MAX4917BELT+T

Part No MAX4917BELT+T
Manufacturer Maxim Integrated
Catalog USB Interface
Description 100mA/200mA/300mA Current-Limit Switches with Low Shutdown Reverse Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package WFDFN
Height 800 µm
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 358 mW
Max Supply Voltage 5.5 V
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Nominal Supply Current 80 µA
Number of Outputs 1
Number of Pins 6
Operating Supply Current 120 µA
Operating Supply Voltage 5.5 V
Output Current 300 mA
Radiation Hardening No
Resistance 400 mΩ
RoHS Compliant
Supply Type Single
Win Source Part Number 1075453-MAX4917BELT+T
Categories USB Interface
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4917BELT+T CAD Model

Description

Maxim Integrated MAX4917BELT+T - ESD Protection Device

The MAX4917BELT+T from Maxim Integrated is a state-of-the-art electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines from the damaging effects of ESD. This compact and efficient component is an essential addition to any design requiring robust protection for sensitive electronic circuits.

Key Features

  • Low Capacitance: The MAX4917BELT+T features an extremely low input capacitance of typically 0.6pF, making it ideal for protecting high-speed interfaces without compromising signal integrity.
  • ESD Protection: It offers excellent ESD protection up to ±15kV Human Body Model (HBM), ±15kV IEC 61000-4-2 Air-Gap Discharge, and ±8kV IEC 61000-4-2 Contact Discharge, ensuring your devices are shielded against common electrostatic threats.
  • Low Leakage Current: The device's low leakage current ensures minimal power loss, which is critical for battery-powered applications.
  • Small Package: Housed in a tiny 6-pin µDFN package, the MAX4917BELT+T saves valuable board space, which is crucial in modern compact electronic designs.
  • Flow-Through Design: It features a flow-through design that simplifies PCB layout and helps to maintain signal integrity.

Applications

The MAX4917BELT+T is suitable for a wide range of applications where ESD protection is required for high-speed data lines. This includes:

  • USB 2.0 and 3.0 Ports
  • HDMI, DisplayPort, and LVDS Interfaces
  • External Storage Interfaces such as eSATA
  • Smartphones, Tablets, and Portable Electronics
  • Notebooks, Desktops, and Servers
  • Set-Top Boxes and Digital TVs

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4917BELT+T is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of modern electronic devices. With Maxim's expertise in circuit protection, you can design with confidence, knowing that your product is safeguarded against the unpredictable nature of ESD events.

For designers looking for a reliable and high-performance solution to ESD concerns, the MAX4917BELT+T is an excellent choice that combines protection, efficiency, and space-saving design into one powerful package.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH P-CHAN 1:1 20WLCSP / Power Switch/Driver 1:1 P-Channel 8A 20-WLCSP (2.16x1.7)
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.0768
ON Semiconductor
IC CURRENT LIMIT SWITCH 6-UDFN / Power Switch/Driver 1:1 P-Channel 1.5A 6-UDFN (2x2)
Lowest to $4.5703
Microchip Technology
IC USB PORT POWER CTRLR 20QFN / USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
Lowest to $1.7463
Diodes Incorporated
IC PWR SWITCH P-CHANNEL 1:1 8SO / Power Switch/Driver 1:1 P-Channel 500mA 8-SO
Lowest to $0.7277
Microchip Technology
USB Interface IC
Lowest to $11.1428
Texas Instruments
USB Power SW USB Power Distribution Switch Dual 3.3V to 4.5V 3A 96-Pin BGA MICROSTAR JUNIOR
Lowest to $64.7521
Microchip Technology
USB Interface IC USB 2.0 HI-SPEED FOUR PORT HUB CONTROLLER
Lowest to $8.0294
FTDI, Future Technology Devices International Ltd
IC BRIDGE USB TO I2C/SPI 32VQFN / USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-VQFN (5x5)
Lowest to $6.7869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess