EN
  • EN
  • DE

FT4222HQ-D-R

Part No FT4222HQ-D-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC BRIDGE USB TO I2C/SPI 32VQFN / USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-VQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Package Tape & Reel
Protocol USB
Function Bridge, USB to I²C/SPI
Interface I2C, SPI
Standards USB 2.0
Voltage - Supply 1.8V, 2.5V, 3.3V, 5V
Current - Supply 78mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number FT4222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 468-1362-2,768-1362-1,768-1362-2,468-1362-1,468-1362-6,468-1362-6-ND,468-1362-1-ND,468-1362-2-ND,768-1362-6
Standard Package 5,000
Win Source Part Number 962065-FT4222HQ-D-R
Ultra Librarian 3D Model Ultra Librarian FT4222HQ-D-R CAD Model

Description

FTDI FT4222HQ-D-R USB to I2C/SPI Bridge IC

The FTDI FT4222HQ-D-R is a versatile USB to I2C/SPI bridge controller from Future Technology Devices International Ltd (FTDI). Designed to make it easy for engineers and designers to connect a USB interface to I2C or SPI-based devices, this high-quality integrated circuit is an ideal solution for developing USB connectivity with minimal design effort.

Key Features:

  • USB 2.0 Full-Speed Compatible: This device supports USB 2.0 full-speed operation at 12 Mbps, enabling fast data transfer rates for efficient communication with peripheral devices.
  • Multi-Protocol Synchronous Serial Engine (MPSSE): The MPSSE allows for configurable serial communication, making it suitable for a wide range of applications that require I2C, SPI, or JTAG protocols.
  • Flexible Interface Options: The FT4222HQ-D-R offers a variety of interface modes, including I2C master, I2C slave, 4-wire SPI master, and 2-wire SPI slave interfaces.
  • Integrated Clock Generator: With an integrated clock generator, this device simplifies design and reduces external component requirements.
  • GPIO Functionality: It also features GPIO functionality, adding versatility to your design by allowing additional control and interfacing with other circuit elements.

Applications:

The FT4222HQ-D-R is suitable for a wide range of applications, including but not limited to:

  • USB interface for peripheral devices
  • Prototyping platforms such as Arduino and Raspberry Pi
  • Industrial control systems
  • Home automation and IoT devices
  • Data acquisition systems

Technical Specifications:

The FT4222HQ-D-R operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. It is available in a compact 32-pin QFN package, making it suitable for space-constrained applications.

With its robust feature set and ease of integration, the FTDI FT4222HQ-D-R is an excellent choice for designers looking to add USB connectivity to their I2C or SPI-based systems.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7869 $54.2952
18+ $5.5687 $100.2366
28+ $5.3947 $151.0516
39+ $5.2207 $203.6073
50+ $5.0467 $252.3350
67+ $4.5246 $303.1482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess