EN
  • EN
  • DE

MAX4944ELA+TGA8

Part No MAX4944ELA+TGA8
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Maxim Integrated
Win Source Part Number 311748-MAX4944ELA+TGA8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4944ELA+TGA8 CAD Model

Description

Maxim Integrated MAX4944ELA+TGA8 Product Overview

The MAX4944ELA+TGA8 from Maxim Integrated is a high-performance, low-voltage single-pole/double-throw (SPDT) analog switch that offers a unique combination of features designed to optimize signal integrity and protect sensitive components in a variety of applications. This device is well-suited for portable and battery-powered equipment due to its low power consumption and compact TGA8 package.

With an operating voltage range of 1.6V to 3.6V, the MAX4944ELA+TGA8 is versatile enough to be used in systems with different power levels. This makes it an ideal choice for designers looking to maintain signal fidelity in low-voltage environments. The analog switch boasts a low on-resistance (R<sub>ON) of just 0.5Ω (typical) at a +2.7V supply, ensuring minimal signal loss and distortion when the switch is in the on state.

One of the key features of the MAX4944ELA+TGA8 is its ESD protection capability. The device is equipped with integrated ESD protection diodes that safeguard the switch from electrostatic discharge events, providing a high level of protection for sensitive circuit components. This feature is particularly important in applications where the switch may be exposed to ESD events during operation or handling, such as in consumer electronics or industrial interfaces.

The MAX4944ELA+TGA8 also offers fast switching speeds, with a turn-on time of 25ns and a turn-off time of 20ns. This rapid switching capability is essential for applications that require high-speed signal routing and minimal latency, such as audio and video signal processing.

Additionally, the device features a low quiescent current of just 0.1µA (max) at +2.7V, which helps to conserve power in portable applications. The low power consumption, combined with the small footprint of the TGA8 package, makes the MAX4944ELA+TGA8 an excellent choice for space-constrained designs where efficiency is a priority.

In summary, the MAX4944ELA+TGA8 from Maxim Integrated is a robust, low-voltage SPDT analog switch that delivers high performance with features such as low on-resistance, ESD protection, fast switching speeds, and low power consumption. Its compact size and versatility make it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess