EN
  • EN
  • DE

MAX4944LELA+T

Part No MAX4944LELA+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP W/FET 6.35V 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 1069019-MAX4944LELA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4944LELA+T CAD Model

Description

Maxim Integrated's MAX4944LELA+T: High-Efficiency Power Switch

The MAX4944LELA+T is a cutting-edge power switch from Maxim Integrated, designed for applications that demand high-efficiency power distribution and control. This advanced integrated circuit (IC) is ideal for a wide range of products, from portable devices to complex industrial systems, thanks to its compact size and robust feature set.

At the heart of the MAX4944LELA+T is its ability to provide precise power management. This IC is a single-channel, high-side switch that operates with an input voltage range of 2.7V to 5.5V, making it versatile for various power systems. It is specifically tailored for USB applications, including USB 2.0 and 3.0, where it can handle continuous current up to 1A with low on-resistance, ensuring minimal power loss and heat generation.

The device incorporates built-in protection features that safeguard the system against potential damage. These include overcurrent protection, thermal shutdown, and undervoltage lockout, which ensure reliable operation under adverse conditions. The MAX4944LELA+T also has a fault indicator output that provides a signal in the event of an overcurrent or thermal shutdown condition, allowing for prompt system response to prevent damage.

Designed for easy implementation in a variety of systems, the MAX4944LELA+T is available in a compact, leadless 8-pin TDFN package with an exposed pad for enhanced thermal performance. This small footprint allows designers to save valuable board space while maintaining high power-switching capabilities.

For engineers looking to streamline their design process, Maxim Integrated provides comprehensive support for the MAX4944LELA+T, including detailed datasheets, application notes, and reference designs. This ensures that integrating this power switch into your product is as smooth and efficient as possible.

In summary, the MAX4944LELA+T from Maxim Integrated is a high-performance power switch that combines efficiency, protection, and compact design, making it an excellent choice for modern electronic applications where reliable power management is crucial.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3137 $59.6466
43+ $2.7189 $116.9127
66+ $2.6334 $173.8044
91+ $2.5491 $231.9681
118+ $2.4636 $290.7048
157+ $2.2095 $346.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess