EN
  • EN
  • DE

MAX4944LELA

Part No MAX4944LELA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704330-MAX4944LELA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4944LELA CAD Model

Description

The MAX4944LELA from Maxim Integrated is a cutting-edge, high-performance overvoltage protection controller designed to safeguard low-voltage systems against harmful voltage spikes and surges. This compact and efficient device is an ideal solution for a wide range of applications, including portable electronics, data communication interfaces, and other sensitive electronic equipment.

Key Features

  • Advanced Overvoltage Protection: The MAX4944LELA provides robust protection against transient overvoltage conditions, ensuring the safety and longevity of downstream components.
  • Wide Operating Voltage Range: This device operates effectively across a broad voltage range, making it versatile for use in various system configurations.
  • Low Quiescent Current: With its energy-efficient design, the MAX4944LELA maintains a low quiescent current, which is crucial for battery-powered applications to extend battery life.
  • Fast Response Time: The device offers a rapid response to overvoltage events, minimizing the risk of damage to sensitive circuitry.
  • Adjustable Overvoltage Threshold: Users can set the overvoltage threshold according to their specific requirements, providing tailored protection for their system.
  • Small Footprint: The compact form factor of the MAX4944LELA allows for easy integration into space-constrained designs without sacrificing performance.

Applications

  • Portable Electronic Devices
  • USB and Other Data Interfaces
  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Control Systems

Technical Specifications

The MAX4944LELA operates within a temperature range of -40°C to +85°C, making it suitable for a wide array of environmental conditions. The device is housed in a compact 8-pin µDFN package, providing a space-saving solution without compromising on functionality.

For engineers and designers looking for reliable overvoltage protection, the MAX4944LELA from Maxim Integrated offers an exceptional blend of performance, versatility, and convenience, ensuring that sensitive electronics are shielded from unexpected and potentially damaging voltage transients.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3657 $60.5826
42+ $2.7616 $115.9872
65+ $2.6750 $173.8750
90+ $2.5895 $233.0550
116+ $2.5029 $290.3364
155+ $2.2442 $347.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess