EN
  • EN
  • DE

MAX4951CTP+T

Part No MAX4951CTP+T
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER ESATA 1CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications eSATA
Data Rate (Max) 6Gbps
Number of Channels 1
Delay Time 240ps
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 90mA
Temperature Range - Operating 0°C to 70°C
Case / Package 20-TQFN (4x4)
Win Source Part Number 106917-MAX4951CTP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4951CTP+T CAD Model

Description

Maxim Integrated MAX4951CTP+T Dual 6.0Gbps SATA/SAS Redriver

The MAX4951CTP+T from Maxim Integrated is a high-performance dual 6.0Gbps SATA/SAS redriver designed to enhance signal integrity for robust data transmission in storage systems and servers. This component is an ideal solution for applications that require extended cable lengths and improved signal quality across challenging electrical environments.

Key Features

  • High-Speed Performance: The MAX4951CTP+T supports data rates up to 6.0Gbps, making it suitable for SATA 3.0 and SAS 2.0 interfaces, ensuring compatibility with high-speed storage protocols.
  • Dual Channel: It features two bidirectional channels, which can be independently configured for optimum performance, providing flexibility for various system designs.
  • Signal Equalization: Integrated equalization helps to compensate for signal loss over long cables and printed circuit boards (PCBs), enhancing the signal quality and overall system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, which is critical for thermally constrained environments and helps to reduce the overall system power budget.
  • Programmable Settings: The redriver offers programmable settings for pre-emphasis, signal amplitude, and equalization, allowing for fine-tuning to match specific channel conditions.
  • Hot-Plug Capable: The device supports hot-plugging, enabling users to connect or disconnect drives without needing to power down the system.
  • Small Form Factor: Packaged in a compact 3mm x 3mm, 20-pin TQFN, the MAX4951CTP+T saves valuable board space in dense system designs.

Applications

The MAX4951CTP+T is suitable for a wide range of applications within the data storage and server industry. It is particularly useful in enterprise storage systems, data centers, RAID systems, and storage area networks (SANs) where maintaining signal integrity over extended distances is crucial.

Technical Specifications

  • Supply Voltage: 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Package: 20-TQFN-EP (3x3)
  • Lead-Free and RoHS Compliant

With its advanced features and robust design, the MAX4951CTP+T from Maxim Integrated is an essential component for enhancing the performance and reliability of high-speed data storage and transmission systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9942 $59.9304
29+ $4.0979 $118.8391
44+ $3.9697 $174.6668
61+ $3.8415 $234.3315
78+ $3.7133 $289.6374
105+ $3.3299 $349.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess