EN
  • EN
  • DE

MAX496CPE+

Part No MAX496CPE+
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC BUFF VIDEO QUAD 375MHZ 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX496
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212487-MAX496CPE+
Ultra Librarian 3D Model Ultra Librarian MAX496CPE+ CAD Model

Description

Product Overview: MAX496CPE+ from Maxim Integrated

The MAX496CPE+ is a precision, low-power, quad voltage output, 12-bit digital-to-analog converter (DAC) integrated circuit (IC) designed and manufactured by Maxim Integrated. This high-performance DAC is housed in a 16-pin DIP (Dual In-line Package) and is part of Maxim's commitment to providing advanced analog integration for industrial, communication, and automation applications.

Key Features:

  • High Resolution: The device offers a 12-bit resolution which ensures fine granularity in analog signal generation, making it ideal for applications that demand high precision and accuracy.
  • Quad Voltage Output: With four independent voltage outputs, the MAX496CPE+ can drive multiple analog devices simultaneously, reducing the need for additional DACs and simplifying design.
  • Low Power Consumption: It is optimized for low-power operations, which is crucial for battery-powered and energy-efficient systems.
  • Wide Operating Temperature Range: The IC operates effectively over a broad temperature range, making it suitable for use in harsh environments and extending its application scope.
  • Easy Interface: The device features a simple digital interface that can be easily connected to microprocessors or digital systems, allowing for straightforward integration into existing designs.

Applications:

The MAX496CPE+ is versatile and can be used in a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Industrial Automation
  • Robotics

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and the MAX496CPE+ is no exception. It is designed with reliability in mind, ensuring stable performance over its lifetime. Customers can trust in the robustness and consistency of this component for their critical applications.

Conclusion:

In summary, the MAX496CPE+ from Maxim Integrated is a reliable and efficient solution for precision analog output generation. Its combination of high resolution, multiple outputs, low power consumption, and ease of use makes it an excellent choice for designers looking to enhance their systems with high-quality DAC capabilities.

You May Also Be Interested in

Others
Lowest to $1.0095
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess