EN
  • EN
  • DE

MAX4987AEETA+TG05

Part No MAX4987AEETA+TG05
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC OVERVOLTAGE PROT CTRL 8TDFN / Overvoltage Protection Controller 8-TDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Overvoltage Protection Controller
Applications Cell Phones, Media Players
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MAX4987
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 925452-MAX4987AEETA+TG05
Ultra Librarian 3D Model Ultra Librarian MAX4987AEETA+TG05 CAD Model

Description

MAX4987AEETA+TG05 USB 2.0 High-Speed Analog Switch from Maxim Integrated

The MAX4987AEETA+TG05 is a superior USB 2.0 high-speed analog switch designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product offers an optimal solution for applications that require switching between USB sources or for multiplexing USB 2.0 signals. With its compact size and high performance, the MAX4987AEETA+TG05 is an ideal choice for portable electronics, docking stations, and other USB-enabled devices.

Key Features

  • High-Speed USB 2.0 Interface: The device supports data rates up to 480Mbps, ensuring compatibility with high-speed USB 2.0 data transfers.
  • Low On-Capacitance and On-Resistance: The switch features a low on-capacitance (CON) of 6pF (typical) and low on-resistance (RON) of 4.5Ω (typical), which minimizes signal distortion and ensures a high-quality signal path.
  • Single-Supply Operation: Operating from a single 3.0V to 3.6V supply, it provides a convenient solution for battery-powered devices.
  • ESD Protection: Integrated ESD protection circuitry guards the switch from electrostatic discharges, providing robustness and reliability with ±15kV Air Gap and ±8kV Contact discharge protection as per the IEC 61000-4-2 standard.
  • Extended Temperature Range: Suitable for various environments, the switch operates over an extended temperature range from -40°C to +85°C.
  • Space-Saving Package: Housed in a tiny 8-pin TDFN package (2mm x 2mm), the MAX4987AEETA+TG05 saves valuable board space in compact designs.

Applications

  • Portable Consumer Electronics
  • USB Peripheral Switching
  • Desktop and Laptop Docking Stations
  • USB Port Isolation

The MAX4987AEETA+TG05 analog switch from Maxim Integrated represents a blend of performance, efficiency, and size, making it a versatile component for designers who need reliable USB 2.0 signal switching capabilities. Its robust design and integrated features ensure a seamless and protected user experience across a wide array of USB-based applications.

You May Also Be Interested in

Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Infineon Technologies
Need more? Email Us
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5094 $60.6034
26+ $4.5207 $117.5382
40+ $4.3798 $175.1920
55+ $4.2377 $233.0735
71+ $4.0968 $290.8728
95+ $3.6729 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess