EN
  • EN
  • DE

MAX4990ETD+T

Part No MAX4990ETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER ESD 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 210Hz to 290Hz
Supply Voltage - Operating 2.4 V to 5.5 V
Operating Supply Current 350μA
Current - Output Source/Sink 170mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 073689-MAX4990ETD+T
Ultra Librarian 3D Model Ultra Librarian MAX4990ETD+T CAD Model

Description

The MAX4990ETD+T from Maxim Integrated is a state-of-the-art inductive charging solution designed for a wide array of portable electronics. This high-efficiency charger is part of Maxim's commitment to providing innovative, high-performance integrated circuits that meet the needs of modern electronic devices.

The MAX4990ETD+T stands out with its compact form factor, encapsulated in a TDFN package, making it an ideal choice for space-constrained applications. Its surface-mount design allows for seamless integration into various circuit boards, ensuring a streamlined manufacturing process.

With its high-efficiency inductive power transfer capability, the MAX4990ETD+T is optimized for low-power applications, ensuring minimal energy waste and extended battery life for devices. It supports a wide input voltage range, catering to various power requirements and making it versatile for multiple applications, from wearables to medical devices.

The device incorporates advanced safety features, including overvoltage, overcurrent, and thermal protection, safeguarding both the charger and the device it powers. This level of protection not only ensures the longevity of the product but also maintains a safe charging environment for users.

Maxim Integrated has equipped the MAX4990ETD+T with an intelligent control system, which includes an auto-detect function that recognizes the presence of a compatible device. This smart feature initiates charging automatically, enhancing the user experience by removing the need for manual activation.

The MAX4990ETD+T also offers flexibility in design, with adjustable output current settings that allow designers to tailor the charging profile to specific battery requirements. This adaptability ensures that the charger can meet the demands of a wide range of battery chemistries and capacities.

In conclusion, the MAX4990ETD+T from Maxim Integrated represents a blend of efficiency, compactness, and smart functionality. It is engineered to meet the demands of today's portable electronics, providing a reliable and user-friendly inductive charging solution that stands out in the market.

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1624 $65.2992
18+ $6.6967 $120.5406
27+ $6.4876 $175.1652
37+ $6.2786 $232.3082
48+ $6.0695 $291.3360
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess