EN
  • EN
  • DE

MAX4998ETI+T

Part No MAX4998ETI+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Analog Switch Triple DPDT/Single SPDT 28-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Data Rate 17 Gbps
Maximum Operating Temperature 85 °C
Max Power Dissipation 2.285 W
Max Supply Current 850 µA
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Pins 28
Operating Supply Current 500 µA
Polarity Non-Inverting
Radiation Hardening No
Resistance 7 Ω
RoHS Compliant
Supply Type Single
Throw Configuration DPDT, SPDT
Turn-Off Delay Time 50 ns
Turn-On Delay Time 120 ns
Win Source Part Number 1075460-MAX4998ETI+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4998ETI+T CAD Model

Description

Product Overview: MAX4998ETI+T from Maxim Integrated

The MAX4998ETI+T is a high-performance, precision analog switch from Maxim Integrated, designed to deliver exceptional signal integrity and system reliability. This component is part of Maxim's extensive range of switch and multiplexer products, which are known for their robustness and versatility in various applications. The MAX4998ETI+T is an ideal choice for designers looking to implement switching functions in their circuit designs without compromising on quality or performance.

Key Features

  • Wide Voltage Range: The device operates over a wide voltage range, making it suitable for various applications that require different voltage levels.
  • Low On-Resistance: The MAX4998ETI+T boasts an exceptionally low on-resistance, which minimizes signal distortion and ensures efficient signal transmission.
  • Single-Supply Operation: Designed for single-supply operation, this analog switch simplifies power management in systems that prefer not to use dual supplies.
  • High Bandwidth: The high bandwidth capability of the MAX4998ETI+T allows it to pass high-frequency signals with minimal signal degradation, making it suitable for video, audio, and data communication applications.
  • ESD Protection: Integrated ESD protection shields the device from electrostatic discharge events, ensuring long-term reliability and stability in harsh environments.

Applications

The versatility of the MAX4998ETI+T makes it an excellent choice for a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Medical equipment
  • Industrial control systems

Package and Quality

The MAX4998ETI+T is offered in a compact, lead-free, 28-pin TQFN package, which occupies minimal board space and is suitable for space-constrained applications. Maxim Integrated is committed to delivering high-quality products, and the MAX4998ETI+T is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability.

In summary, the MAX4998ETI+T from Maxim Integrated stands out as a high-quality, versatile analog switch that offers excellent performance for a variety of electronic applications. Its robust feature set and reliable operation make it a go-to choice for engineers and designers looking to enhance their system designs.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Altera
Specialized RoHS
Lowest to $10.1866
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess