EN
  • EN
  • DE

MAX5003EEE

Part No MAX5003EEE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive, Isolation Capable Output Step-Down - DC-DC Controller IC 16-QSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 10.75V ~ 18.75V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX5003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881975-MAX5003EEE
Ultra Librarian 3D Model Ultra Librarian MAX5003EEE CAD Model

Description

The MAX5003EEE from Maxim Integrated is a cutting-edge, high-frequency pulse-width modulation (PWM) controller designed for DC-DC converters that require high efficiency and reliability. This versatile component is suitable for a wide range of applications, including telecommunications, networking, and industrial systems, where a stable and efficient power supply is crucial.

With a 12V input voltage, the MAX5003EEE is optimized for performance in systems that operate within the common 12V standard. The 500W power rating ensures that it can handle significant power requirements, making it ideal for demanding applications. The device operates at a high frequency, which allows for smaller external components, resulting in a more compact power supply design.

The MAX5003EEE features a variety of protections to ensure the longevity and safety of your power supply design. Overcurrent protection guards against excessive current that can damage the controller or downstream components. Overvoltage protection ensures that the output voltage does not exceed safe levels, which could otherwise harm sensitive electronics. Additionally, thermal protection is included to prevent overheating, which can be a critical concern in high-power applications.

This PWM controller also offers excellent thermal performance thanks to its Enhanced-Extended-E (EEE) package, which provides improved heat dissipation compared to standard packages. This feature is particularly important in high-power applications where managing heat is essential to maintain performance and reliability.

For designers looking for a robust and efficient solution for their power supply needs, the MAX5003EEE offers a compelling combination of power handling capability, high-frequency operation, and a comprehensive suite of protective features. Maxim Integrated's commitment to quality and performance makes the MAX5003EEE a smart choice for your next power supply project.

Key features of the MAX5003EEE include:

  • 500W power rating for high-power applications
  • 12V input voltage suitable for common power systems
  • High-frequency operation for compact design
  • Overcurrent, overvoltage, and thermal protection
  • Enhanced-Extended-E package for superior thermal performance

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess